Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$143.75
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
6,600
in stock
|
Buy Now | |
Rapid Electronics
from US$0.32
|
6,600
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
6,600
in stock
|
Buy Now | |
Heilind Electronics
-
|
5,250
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
1,750
in stock
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
element14
from US$65.68
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Shrink Ratio | 2 |
---|---|
I.D. Supplied - Imperial | 0.102" |
I.D. Supplied - Metric | 2.6mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 656ft |
Length - Metric | 200m |
I.D. Recovered Max - Metric | 1mm |
X2-2.0-0-Sp |Raychem Te Connectivity X2-2.0-0-SP | Newark Electronics |
Heat Shrink Tubing and Sleeves X2-2.0-0-SP | Rapid Electronics |
SWFR HT SHRNK TUB, 2MM EJ1479-000 | Heilind Electronics |
HEAT-SHRINK TUBING, 2: 1, 2.6MM, BLACK | Farnell |
Heat Shrink Tubing & Sleeves X2-2.0-0-SP Price Per Meter | Sager |
Where can I find additional details, specifications and documents for a X2-2.0-0-SP?
Additional datasheets, footprints and schematics for X2-2.0-0-SP are listed on our Part Details page. You can also find images and similar parts to X2-2.0-0-SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for X2-2.0-0-SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view X2-2.0-0-SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does X2-2.0-0-SP fall under?
The X2-2.0-0-SP is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to X2-2.0-0-SP when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the X2-2.0-0-SP you can contact the distributor directly for product support, shipping queries etc.
Is the X2-2.0-0-SP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for X2-2.0-0-SP have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for X2-2.0-0-SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for X2-2.0-0-SP often in real-time on the comparison pages.
What if I can't find stock of X2-2.0-0-SP?
You can fill out our help required form which you can use to request a quote for X2-2.0-0-SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.