Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | STMicroelectronics |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | ISO8200BQ |
Silicon Family Name | - |
For Use With | STM32 Nucleo Boards |
Kit Contents | Expansion Board ISO8200BQ |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
ISO8200BQ Driver STM32 Nucleo Evaluation Expansion Board | Future Electronics |
ISO8200BQ Digital Output Expansion Board | RS |
EXP BOARD, GALVANIC ISOLATED 8-CH DRIVER | Farnell |
Where can I find additional details, specifications and documents for a X-NUCLEO-OUT01A1?
Additional datasheets, footprints and schematics for X-NUCLEO-OUT01A1 are listed on our Part Details page. You can also find images and similar parts to X-NUCLEO-OUT01A1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for X-NUCLEO-OUT01A1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view X-NUCLEO-OUT01A1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does X-NUCLEO-OUT01A1 fall under?
The X-NUCLEO-OUT01A1 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to X-NUCLEO-OUT01A1 when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the X-NUCLEO-OUT01A1 you can contact the distributor directly for product support, shipping queries etc.
Is the X-NUCLEO-OUT01A1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for X-NUCLEO-OUT01A1 have stock available?
Authorised distributors including Future Electronics, RS, element14 and Farnell have stock available or on a lead time for X-NUCLEO-OUT01A1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for X-NUCLEO-OUT01A1 often in real-time on the comparison pages.
What if I can't find stock of X-NUCLEO-OUT01A1?
You can fill out our help required form which you can use to request a quote for X-NUCLEO-OUT01A1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.