Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | STMicroelectronics |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | LSM6DS0 LIS3MDL LPS25H HTS221 |
Silicon Family Name | - |
For Use With | STM32 Nucleo Development Boards |
Kit Contents | MEMS Sensor Expansion Board |
Product Range | - |
SVHC | No SVHC (20-Jun-2016) |
Expansion Brd, Motion/Environment Sensor | Newark Electronics |
STEVAL-MKIT01V1 Accele / Gyro / Magnet / Pressure Sensor Evaluation Board | Future Electronics |
EXPANSION BRD, MOTION/ENVIRONMENT SENSOR | element14 |
ST Motion and Environmental Sensor Expansion Board | Distrelec |
Where can I find additional details, specifications and documents for a X-NUCLEO-IKS01A2?
Additional datasheets, footprints and schematics for X-NUCLEO-IKS01A2 are listed on our Part Details page. You can also find images and similar parts to X-NUCLEO-IKS01A2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for X-NUCLEO-IKS01A2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view X-NUCLEO-IKS01A2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does X-NUCLEO-IKS01A2 fall under?
The X-NUCLEO-IKS01A2 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to X-NUCLEO-IKS01A2 when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the X-NUCLEO-IKS01A2 you can contact the distributor directly for product support, shipping queries etc.
Is the X-NUCLEO-IKS01A2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for X-NUCLEO-IKS01A2 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14, Distrelec and Farnell have stock available or on a lead time for X-NUCLEO-IKS01A2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for X-NUCLEO-IKS01A2 often in real-time on the comparison pages.
What if I can't find stock of X-NUCLEO-IKS01A2?
You can fill out our help required form which you can use to request a quote for X-NUCLEO-IKS01A2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.