Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | STMicroelectronics |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | SPWF01SA |
Silicon Family Name | - |
For Use With | STMicroelectronics STM32 Nucleo Boards |
Kit Contents | Eval Board SPWF01SA |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Features | IEEE 802.11b/g/n Transceiver SMD Antenna ST Morpho/Arduino UNO R3 Connector WEP/WPA/WPA2 Security |
X-NUCLEO-IDW01M1 Wi-Fi Evaluation Board Based SPWF01SA Module for STM32 Nucleo | Future Electronics |
EVALUATION BOARD, WI-FI B/G/N SOC | element14 |
Boards |Stmicroelectronics X-NUCLEO-IDW01M1 | Newark Electronics |
Where can I find additional details, specifications and documents for a X-NUCLEO-IDW01M1?
Additional datasheets, footprints and schematics for X-NUCLEO-IDW01M1 are listed on our Part Details page. You can also find images and similar parts to X-NUCLEO-IDW01M1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for X-NUCLEO-IDW01M1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view X-NUCLEO-IDW01M1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does X-NUCLEO-IDW01M1 fall under?
The X-NUCLEO-IDW01M1 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to X-NUCLEO-IDW01M1 when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the X-NUCLEO-IDW01M1 you can contact the distributor directly for product support, shipping queries etc.
Is the X-NUCLEO-IDW01M1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for X-NUCLEO-IDW01M1 have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Newark Electronics and Avnet Silica have stock available or on a lead time for X-NUCLEO-IDW01M1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for X-NUCLEO-IDW01M1 often in real-time on the comparison pages.
What if I can't find stock of X-NUCLEO-IDW01M1?
You can fill out our help required form which you can use to request a quote for X-NUCLEO-IDW01M1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.