Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | STMicroelectronics |
---|---|
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M0 Cortex-M0+ Cortex-M3 Cortex-M4 |
Silicon Core Number | BlueNRG |
Silicon Family Name | - |
For Use With | STM32 Nucleo Boards |
Kit Contents | Expansion Board BlueNRG |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Features | Bluetooth 4.0 Master & Slave N/W Processor 8dBm Tx Power Arduino UNO R3 Connector |
Bluetooth Low Energy Expansion Board based on BlueNRG for STM32 Nucleo | Future Electronics |
BlueNRG Bluetooth Low Energy Expansion Board | Avnet America |
Where can I find additional details, specifications and documents for a X-NUCLEO-IDB04A1?
Additional datasheets, footprints and schematics for X-NUCLEO-IDB04A1 are listed on our Part Details page. You can also find images and similar parts to X-NUCLEO-IDB04A1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for X-NUCLEO-IDB04A1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view X-NUCLEO-IDB04A1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does X-NUCLEO-IDB04A1 fall under?
The X-NUCLEO-IDB04A1 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to X-NUCLEO-IDB04A1 when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the X-NUCLEO-IDB04A1 you can contact the distributor directly for product support, shipping queries etc.
Is the X-NUCLEO-IDB04A1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for X-NUCLEO-IDB04A1 have stock available?
Authorised distributors including Future Electronics and Avnet America have stock available or on a lead time for X-NUCLEO-IDB04A1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for X-NUCLEO-IDB04A1 often in real-time on the comparison pages.
What if I can't find stock of X-NUCLEO-IDB04A1?
You can fill out our help required form which you can use to request a quote for X-NUCLEO-IDB04A1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.