Status: | Unknown |
---|---|
Series: | WYO Series |
RoHS: | Compliant |
Prices starting from US$0.33
Complying with IEC 60384-14 |
High reliability |
Wide range of capacitance values |
Applications |
---|
X1, Y2 according to IEC 60384-14 |
Line-to-line filtering (Class X) |
Line-to-ground filtering (Class Y) |
Agency Certificates and Approvals (*.pdf) |
---|
VDE Certificate |
Certificate UL 60384-14, CSA E60384-14 |
CB Test Certificate |
Datasheet |
---|
WYO Series |
General Information |
---|
General Information |
Product Literature |
---|
Tradeshow Brochure |
Selector Guide |
Capabilities |
Support Tools |
---|
Decision Tree |
Infographic |
Checklist |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Cap, 5000Pf, 440V, 20%, High K | Newark Electronics |
CAP, 5000PF, 440V, 20%, HIGH K | element14 |
WYO X440Y250VAC 5000PF â–’20% Y5U BULK E3 | Future Electronics |
Ceramic Suppression Capacitor, 5000 pF, ± 20%, X1 / Y2, 440 Vac, 250 Vac, Radial Leaded | Avnet America |
Ceramic Suppression Capacitor, 5000 pF, � 20%, X1 / Y2, 440 Vac, 250 Vac, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a WYO502MCMCF0KR?
Additional datasheets, footprints and schematics for WYO502MCMCF0KR are listed on our Part Details page. You can also find images and similar parts to WYO502MCMCF0KR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WYO502MCMCF0KR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WYO502MCMCF0KR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WYO502MCMCF0KR fall under?
The WYO502MCMCF0KR is listed under Passive Components > Capacitors > Ceramic Capacitors > Ceramic Suppression Capacitors.
Can I view similar or alternative parts?
You can view similar parts to WYO502MCMCF0KR when available in the Ceramic Suppression Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WYO502MCMCF0KR you can contact the distributor directly for product support, shipping queries etc.
Is the WYO502MCMCF0KR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for WYO502MCMCF0KR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for WYO502MCMCF0KR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WYO502MCMCF0KR often in real-time on the comparison pages.
What if I can't find stock of WYO502MCMCF0KR?
You can fill out our help required form which you can use to request a quote for WYO502MCMCF0KR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.