Status: | Unknown |
---|---|
Series: | WYO Series |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.63
|
10,460
in stock
|
Buy Now | |
element14
from US$0.33
|
266,936
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
180,932
in stock
|
Buy Now | |
Farnell
from US$0.29
|
180,932
in stock
|
Buy Now | |
TTI Europe
from US$0.18
|
89,200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
4,660
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
3,480
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
280
in stock
|
Buy Now | |
Avnet Abacus
-
|
48,000
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
RS Americas
from US$0.56
|
-
|
Buy Now | |
Avnet Asia
from US$0.30
|
-
|
Buy Now |
Complying with IEC 60384-14 |
High reliability |
Wide range of capacitance values |
Applications |
---|
X1, Y2 according to IEC 60384-14 |
Line-to-line filtering (Class X) |
Line-to-ground filtering (Class Y) |
Agency Certificates and Approvals (*.pdf) |
---|
VDE Certificate |
Certificate UL 60384-14, CSA E60384-14 |
CB Test Certificate |
Datasheet |
---|
WYO Series |
General Information |
---|
General Information |
Product Literature |
---|
Tradeshow Brochure |
Selector Guide |
Capabilities |
Support Tools |
---|
Decision Tree |
Infographic |
Checklist |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
CAP, 4700PF, 250VAC, 20%, HIGH K | element14 |
Cap, 4700Pf, 250Vac, 20%, High K | Newark Electronics |
Capacitor Ceramic X1/Y2 440/250Vac 4.7nF | RS |
Capacitor: ceramic | Transfer Multisort Elektronik |
WYO Series ╪12.5 x 4.5 mm 4.7 nF 440/250 VAC ▒20 % Y5U AC Line Ceramic Capacitor | Future Electronics |
Ceramic Suppression Capacitor, 4700 pF, � 20%, X1 / Y2, 440 Vac, 250 Vac, Radial Leaded | Avnet Abacus |
Ceramic Suppression Capacitor, 4700 pF, ± 20%, X1 / Y2, 440 Vac, 250 Vac, Radial Leaded | Avnet America |
4.7nF 400 V ac Ceramic Single Layer Capacitor THT WYO Series | Vishay Dale WYO472MCMCF0KR | RS Americas |
Where can I find additional details, specifications and documents for a WYO472MCMCF0KR?
Additional datasheets, footprints and schematics for WYO472MCMCF0KR are listed on our Part Details page. You can also find images and similar parts to WYO472MCMCF0KR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WYO472MCMCF0KR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WYO472MCMCF0KR price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WYO472MCMCF0KR you can contact the distributor directly for product support, shipping queries etc.
Is the WYO472MCMCF0KR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for WYO472MCMCF0KR have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, TTI Europe and RS have stock available or on a lead time for WYO472MCMCF0KR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WYO472MCMCF0KR often in real-time on the comparison pages.
What if I can't find stock of WYO472MCMCF0KR?
You can fill out our help required form which you can use to request a quote for WYO472MCMCF0KR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.