Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
WP-4S-L,
WP-4S-LS, ZPF000000000131485, WP-4S-LD |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.26
|
136
in stock
|
Buy Now | |
TTI Europe
from US$0.22
|
13,010
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
8,037
in stock
|
Buy Now | |
element14
from US$0.49
|
7,679
in stock
|
Buy Now | |
Farnell
from US$0.25
|
7,649
in stock
|
Buy Now | |
RS Americas
from US$0.25
|
6,964
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
3,731
in stock
|
Buy Now | |
RS
from US$0.25
|
1,200
in stock
|
Buy Now | |
TE Store
from US$0.16
|
1,099
in stock
|
Buy Now | |
Boersig
from US$0.18
|
511
in stock
|
Buy Now | |
Avnet Abacus
-
|
12,000
in stock
|
Buy Now |
Material | PBT GF |
---|---|
Color | Orange |
Number of Positions | 4 |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Accessory Type | TPA (Terminal Position Assurance) |
Connector System | Wire-to-Wire |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Wedge Lock, Pbt Gf, 4Pos Plug | Newark Electronics |
WEDGE LOCK, PBT GF, 4POS PLUG | element14 |
Connector, Wedge Lock, 4 Position, PBT GF, Orange, Wire-to-Wire, DTP Series | TE Connectivity WP-4S | RS Americas |
Orange 4 Position Wire to Wire Terminal Position Assurance Wedge Lock | Future Electronics |
WEDGE LOCK, 4P, PLG, ORG, DTP Connector & Contact Retention Accessory Type: Secondary Lock Primary Product Color: Orange Primary Product Material: PBT Number of Positions: 4 Operating Temperature Range: -55 – 125 °C Secondary Lock Orange | Deutsch Dtp Wedgelock | Part Number: WP-4S | Internal Number: WP-4S | Alias Number: WP-4S-L | PBT | TE Connectivity | TE Store |
DEUTSCH - TE Connectivity DTP Accessory Wedge-Lock Plug, DT Series 4 Poles | Distrelec |
Secondary Lock for DTP Series 4 Position Plug Connectors Polybutylene Terephthalate Orange | Avnet Abacus |
Where can I find additional details, specifications and documents for a WP-4S?
Additional datasheets, footprints and schematics for WP-4S are listed on our Part Details page. You can also find images and similar parts to WP-4S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WP-4S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WP-4S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WP-4S fall under?
The WP-4S is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Locks & Position Assurance.
Can I view similar or alternative parts?
You can view similar parts to WP-4S when available in the Automotive Connector Locks & Position Assurance range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WP-4S you can contact the distributor directly for product support, shipping queries etc.
Is the WP-4S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WP-4S have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for WP-4S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WP-4S often in real-time on the comparison pages.
What if I can't find stock of WP-4S?
You can fill out our help required form which you can use to request a quote for WP-4S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.