Status: | Unknown |
---|---|
Series: | WP Series |
RoHS: | Unknown |
Label Type | Thermal Transfer Printable |
---|---|
Label Dimensions | 6.4mm x 22.9mm |
Label Material | Polyester |
Label Colour | White |
Pack Quantity | 10000 |
Product Range | WP Series |
Label Height | 6.4mm |
Label Width | 22.9mm |
SVHC | No SVHC (27-Jun-2018) |
WP-229064-10-9 Label Type: Industrial Label Label Style: Die-Cut Label Adhesive Type: Permanent Acrylic Adhesive Compatible With Agency/Standards Products: UL Product Width: 22.9 mm Industrial Label Die-Cut Permanent Acrylic Adhesive UL | Wp White Polyester Label | Part Number: WP-229064-10-9 | Internal Number: F71606-000 | Alias Number: 7-1200600-0 | 22.9 mm | TE Connectivity | TE Store |
Label, Polyester, White, 6.4Mm X 22.9Mm | Newark Electronics |
Raychem | RS Americas |
LABEL, POLYESTER, WHITE, 6.4MM X 22.9MM | element14 |
WP-229064-10-9 | TTI Europe |
Where can I find additional details, specifications and documents for a WP-229064-10-9?
Additional datasheets, footprints and schematics for WP-229064-10-9 are listed on our Part Details page. You can also find images and similar parts to WP-229064-10-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WP-229064-10-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WP-229064-10-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WP-229064-10-9 fall under?
The WP-229064-10-9 is listed under Computer & Office > Labelling & Marking > Labels.
Can I view similar or alternative parts?
You can view similar parts to WP-229064-10-9 when available in the Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WP-229064-10-9 you can contact the distributor directly for product support, shipping queries etc.
Is the WP-229064-10-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WP-229064-10-9 have stock available?
Authorised distributors including TE Store, Newark Electronics, RS Americas, element14 and TTI Europe have stock available or on a lead time for WP-229064-10-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WP-229064-10-9 often in real-time on the comparison pages.
What if I can't find stock of WP-229064-10-9?
You can fill out our help required form which you can use to request a quote for WP-229064-10-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.