Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000131475 |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.14
|
133,321
in stock
|
Buy Now | |
TE Store
from US$0.10
|
50,909
in stock
|
Buy Now | |
TTI Europe
from US$0.15
|
40,431
in stock
|
Buy Now | |
RS Americas
from US$0.18
|
8,440
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
6,403
in stock
|
Buy Now | |
element14
from US$0.28
|
6,130
in stock
|
Buy Now | |
Farnell
from US$0.19
|
6,130
in stock
|
Buy Now | |
Boersig
from US$0.13
|
4,838
in stock
|
Buy Now | |
RS
from US$0.28
|
1,510
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.29
|
1,458
in stock
|
Buy Now | |
Distrelec
from US$0.28
|
956
in stock
|
Buy Now | |
Conrad
from US$0.24
|
164
in stock
|
Buy Now | |
Rapid Electronics
from US$0.26
|
62
in stock
|
Buy Now | |
Avnet Abacus
-
|
30,000
in stock
|
Buy Now |
Color | Orange |
---|---|
Material | PBT GF |
Number of Positions | 6 |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Connector System | Wire-to-Wire, Wire-to-Board |
Accessory Type | TPA (Terminal Position Assurance) |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
DTM Series 6 Position Polybutylene Terephthalate Wedge Lock Connector | Future Electronics |
WEDGE LOCK, 6P, REC, ORG, DTM Connector & Contact Retention Accessory Type: Secondary Lock Primary Product Color: Orange Primary Product Material: PBT Number of Positions: 6 Operating Temperature Range: -55 – 125 °C Secondary Lock Orange | Deutsch Dtm Wedgelock | Part Number: WM-6P | Internal Number: WM-6P | Alias Number: ZPF000000000131475 | PBT | TE Connectivity | TE Store |
Automotive DC Wedgelock, 2-Pos, TPA, Orange, PBT GF, DTM Series | TE Connectivity WM-6P | RS Americas |
Wedgelock, 6Pos Rcpt Connector | Newark Electronics |
WEDGELOCK, FOR DTM046P-EE04 | element14 |
Wedge lock,6 way,pin,orange | RS |
Accessories: secondary lock | Transfer Multisort Elektronik |
DEUTSCH - TE Connectivity Wedge Lock, DTM, Orange | Distrelec |
Connector consists of housing, contacts and fuse wedge. The fuse wedge is used to secure the contacts and is simply plugged into the housing after the placement of contacts.This text is machine translated. | Conrad |
WEDGE LOCK 6P REC ORG DTM | Rapid Electronics |
Wedge Lock Terminal Position Assurance 6 Contacts Orange Polybutylene Terephthalate For DTM Series Receptacle Housing | Avnet Abacus |
Where can I find additional details, specifications and documents for a WM-6P?
Additional datasheets, footprints and schematics for WM-6P are listed on our Part Details page. You can also find images and similar parts to WM-6P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WM-6P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WM-6P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WM-6P fall under?
The WM-6P is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Locks & Position Assurance.
Can I view similar or alternative parts?
You can view similar parts to WM-6P when available in the Automotive Connector Locks & Position Assurance range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WM-6P you can contact the distributor directly for product support, shipping queries etc.
Is the WM-6P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WM-6P have stock available?
Authorised distributors including Future Electronics, TE Store, TTI Europe, RS Americas and Newark Electronics have stock available or on a lead time for WM-6P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WM-6P often in real-time on the comparison pages.
What if I can't find stock of WM-6P?
You can fill out our help required form which you can use to request a quote for WM-6P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.