Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000131470 |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.52
|
No stock
|
Buy Now | |
TE Store
from US$0.19
|
19,376
in stock
|
Buy Now | |
Powell Electronics
from US$0.35
|
8,815
in stock
|
Buy Now | |
RS Americas
from US$0.29
|
459
in stock
|
Buy Now | |
Newark Electronics
from US$0.86
|
-
|
Buy Now | |
element14
from US$0.52
|
-
|
Buy Now | |
Boersig
from US$0.24
|
-
|
Buy Now | |
TTI Europe
from US$0.31
|
-
|
Buy Now |
Color | Black |
---|---|
Material | PBT GF |
Number of Positions | 2 |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Accessory Type | TPA (Terminal Position Assurance) |
Connector System | Wire-to-Board, Wire-to-Wire |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
WEDGE LOCK, 2P, PLG, BLK, DTM, B Connector & Contact Retention Accessory Type: Secondary Lock Primary Product Color: Black Primary Product Material: PBT Number of Positions: 2 Operating Temperature Range: -55 – 125 °C Secondary Lock Black | Deutsch Dtm Wedgelock | Part Number: WM-2SB | Internal Number: WM-2SB | Alias Number: ZPF000000000131470 | PBT | TE Connectivity | TE Store |
Automotive DC Wedgelock, 2-Pos, TPA, PBT GF, Black, DTM Series | TE Connectivity WM-2SB | RS Americas |
Tpa, 2Pos, Pbt Gf, Black | Newark Electronics |
TPA, 2POS, PBT GF, BLACK | Farnell |
Where can I find additional details, specifications and documents for a WM-2SB?
Additional datasheets, footprints and schematics for WM-2SB are listed on our Part Details page. You can also find images and similar parts to WM-2SB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WM-2SB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WM-2SB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WM-2SB fall under?
The WM-2SB is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Locks & Position Assurance.
Can I view similar or alternative parts?
You can view similar parts to WM-2SB when available in the Automotive Connector Locks & Position Assurance range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WM-2SB you can contact the distributor directly for product support, shipping queries etc.
Is the WM-2SB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WM-2SB have stock available?
Authorised distributors including TE Store, Powell Electronics, RS Americas, Newark Electronics and element14 have stock available or on a lead time for WM-2SB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WM-2SB often in real-time on the comparison pages.
What if I can't find stock of WM-2SB?
You can fill out our help required form which you can use to request a quote for WM-2SB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.