Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
WM-2P-AS,
ZPF000000000131465 |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.07
|
45,333
in stock
|
Buy Now | |
TE Store
from US$0.05
|
60,179
in stock
|
Buy Now | |
RS
from US$0.11
|
22,780
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
19,978
in stock
|
Buy Now | |
element14
from US$0.12
|
19,978
in stock
|
Buy Now | |
Farnell
from US$0.08
|
19,878
in stock
|
Buy Now | |
RS Americas
from US$0.09
|
18,857
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
15,668
in stock
|
Buy Now | |
Powell Electronics
from US$0.08
|
3,044
in stock
|
Buy Now | |
Distrelec
from US$0.11
|
659
in stock
|
Buy Now | |
Rapid Electronics
from US$0.12
|
608
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
319
in stock
|
Buy Now | |
Heilind Electronics
-
|
3
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
1
in stock
|
Buy Now | |
Boersig
from US$0.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | PBT GF |
---|---|
Color | Orange |
Number of Positions | 2 |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Accessory Type | TPA (Terminal Position Assurance) |
Connector System | Wire-to-Board, Wire-to-Wire |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
WEDGE LOCK, 2P, REC, ORG, DTM Connector & Contact Retention Accessory Type: Secondary Lock Primary Product Color: Orange Primary Product Material: PBT Number of Positions: 2 Operating Temperature Range: -55 – 125 °C Secondary Lock Orange | Deutsch Dtm Wedgelock | Part Number: WM-2P | Internal Number: WM-2P | Alias Number: WM-2P-AS | PBT | TE Connectivity | TE Store |
Wedge Lock 2 Contact Receptacle Housing | Future Electronics |
Wedge lock,2 way,pin,green | RS |
Wedge Lock, Pbt Gf, 2Pos Receptacle | Newark Electronics |
WEDGE LOCK, PBT GF, 2POS RECEPTACLE | element14 |
Connector, Automotive, Wedge Lock, 2 Position, Orange, PBT GF, DTM Series | TE Connectivity WM-2P | RS Americas |
DEUTSCH - TE Connectivity Wedge Lock, DTM, Orange | Distrelec |
Automotive Connectors WEDGE LOCK 2CON REC HSNG | Rapid Electronics |
Accessories: secondary lock | Transfer Multisort Elektronik |
WEDGE LOCK | Heilind Electronics |
Wedge Lock Terminal Position Assurance 2 Contacts Orange Polybutylene Terephthalate For DTM Series Receptacle Housing | Avnet Abacus |
Where can I find additional details, specifications and documents for a WM-2P?
Additional datasheets, footprints and schematics for WM-2P are listed on our Part Details page. You can also find images and similar parts to WM-2P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WM-2P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WM-2P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WM-2P fall under?
The WM-2P is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Locks & Position Assurance.
Can I view similar or alternative parts?
You can view similar parts to WM-2P when available in the Automotive Connector Locks & Position Assurance range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WM-2P you can contact the distributor directly for product support, shipping queries etc.
Is the WM-2P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WM-2P have stock available?
Authorised distributors including TE Store, Future Electronics, RS, Newark Electronics and element14 have stock available or on a lead time for WM-2P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WM-2P often in real-time on the comparison pages.
What if I can't find stock of WM-2P?
You can fill out our help required form which you can use to request a quote for WM-2P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.