Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
WM-12S-L,
WM-12S-LS, ZPF000000000131480, WM-12S-AS |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.49
|
3,280
in stock
|
Buy Now | |
TE Store
from US$0.18
|
38,071
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
24,166
in stock
|
Buy Now | |
Boersig
from US$0.20
|
15,542
in stock
|
Buy Now | |
RS Americas
from US$0.53
|
10,931
in stock
|
Buy Now | |
Newark Electronics
from US$0.41
|
6,869
in stock
|
Buy Now | |
element14
from US$0.53
|
6,869
in stock
|
Buy Now | |
Farnell
from US$0.32
|
6,859
in stock
|
Buy Now | |
TTI Europe
from US$0.22
|
4,454
in stock
|
Buy Now | |
Conrad
from US$0.59
|
690
in stock
|
Buy Now | |
Distrelec
from US$0.33
|
612
in stock
|
Buy Now | |
Avnet Abacus
-
|
24,000
in stock
|
Buy Now |
Material | PBT GF |
---|---|
Color | Orange |
Number of Positions | 12 |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Accessory Type | TPA (Terminal Position Assurance) |
Connector System | Wire-to-Board, Wire-to-Wire |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
WEDGE LOCK, 12P, PLG, ORG, DTM Connector & Contact Retention Accessory Type: Secondary Lock Primary Product Color: Orange Primary Product Material: PBT Number of Positions: 12 Operating Temperature Range: -55 – 125 °C Secondary Lock Orange | Deutsch Dtm Wedgelock | Part Number: WM-12S | Internal Number: WM-12S | Alias Number: WM-12S-AS | PBT | TE Connectivity | TE Store |
DTM Series Orange 12 Position Terminal Position Assurance Wedge Lock | Future Electronics |
DTM Series Wedge Lock for use with 12 Way Plug | TE Connectivity WM-12S | RS Americas |
Wedgelock, 12Pos Plug Connector | Newark Electronics |
WEDGELOCK, FOR DTM0612SA-EE04 | element14 |
Wedgelock,12 way,socket | RS |
Connector consists of housing, contacts and fuse wedge. The fuse wedge is used to secure the contacts and is simply plugged into the housing after the placement of contacts.This text is machine translated. | Conrad |
DEUTSCH - TE Connectivity Wedge Lock, DTM, Orange | Distrelec |
Connector Accessory, Wedgelock, DTM Series 12 Way Plug Connectors, DTMH | Avnet Abacus |
Where can I find additional details, specifications and documents for a WM-12S?
Additional datasheets, footprints and schematics for WM-12S are listed on our Part Details page. You can also find images and similar parts to WM-12S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WM-12S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WM-12S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WM-12S fall under?
The WM-12S is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Locks & Position Assurance.
Can I view similar or alternative parts?
You can view similar parts to WM-12S when available in the Automotive Connector Locks & Position Assurance range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WM-12S you can contact the distributor directly for product support, shipping queries etc.
Is the WM-12S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WM-12S have stock available?
Authorised distributors including TE Store, Future Electronics, Boersig, RS Americas and Newark Electronics have stock available or on a lead time for WM-12S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WM-12S often in real-time on the comparison pages.
What if I can't find stock of WM-12S?
You can fill out our help required form which you can use to request a quote for WM-12S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.