Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Internal Diameter | 3.76mm |
---|---|
External Diameter | 6.35mm |
Fastener Material | Steel |
Thread Size - Metric | - |
Fastener Plating | - |
Product Range | - |
Inner Diameter | 0.148" |
Material | Steel |
Outer Diameter | 0.25" |
Fasteners, Washer | Newark Electronics |
Where can I find additional details, specifications and documents for a WLS-06-018-SZ?
Additional datasheets, footprints and schematics for WLS-06-018-SZ are listed on our Part Details page. You can also find images and similar parts to WLS-06-018-SZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WLS-06-018-SZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WLS-06-018-SZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WLS-06-018-SZ fall under?
The WLS-06-018-SZ is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Screws Nails & Fixings.
Can I view similar or alternative parts?
You can view similar parts to WLS-06-018-SZ when available in the Screws Nails & Fixings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WLS-06-018-SZ you can contact the distributor directly for product support, shipping queries etc.
Is the WLS-06-018-SZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WLS-06-018-SZ have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for WLS-06-018-SZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WLS-06-018-SZ often in real-time on the comparison pages.
What if I can't find stock of WLS-06-018-SZ?
You can fill out our help required form which you can use to request a quote for WLS-06-018-SZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.