Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Internal Diameter | 3.048mm |
---|---|
External Diameter | 5.334mm |
Fastener Material | Steel |
Inner Diameter | 0.12" |
Material | Steel |
Outer Diameter | 0.21" |
Screw Size Accepted | #4 |
RoHS Compliant | Yes |
Fasteners, Washer | Newark Electronics |
Where can I find additional details, specifications and documents for a WLS-04-017-SZ?
Additional datasheets, footprints and schematics for WLS-04-017-SZ are listed on our Part Details page. You can also find images and similar parts to WLS-04-017-SZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WLS-04-017-SZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WLS-04-017-SZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WLS-04-017-SZ fall under?
The WLS-04-017-SZ is listed under Fasteners & Mechanical > More Fasteners & Mechanical.
Can I view similar or alternative parts?
You can view similar parts to WLS-04-017-SZ when available in the More Fasteners & Mechanical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WLS-04-017-SZ you can contact the distributor directly for product support, shipping queries etc.
Is the WLS-04-017-SZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for WLS-04-017-SZ have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for WLS-04-017-SZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WLS-04-017-SZ often in real-time on the comparison pages.
What if I can't find stock of WLS-04-017-SZ?
You can fill out our help required form which you can use to request a quote for WLS-04-017-SZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.