Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Internal Diameter | - |
---|---|
External Diameter | 6.858mm |
Fastener Material | Steel |
Thread Size - Metric | - |
Fastener Plating | - |
Product Range | - |
Material | Steel |
Outer Diameter | 0.27" |
Thread Size - Imperial | #4 |
Fasteners, Washer | Newark Electronics |
Where can I find additional details, specifications and documents for a WLI-04-017-SC?
Additional datasheets, footprints and schematics for WLI-04-017-SC are listed on our Part Details page. You can also find images and similar parts to WLI-04-017-SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WLI-04-017-SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WLI-04-017-SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WLI-04-017-SC fall under?
The WLI-04-017-SC is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Screws Nails & Fixings.
Can I view similar or alternative parts?
You can view similar parts to WLI-04-017-SC when available in the Screws Nails & Fixings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WLI-04-017-SC you can contact the distributor directly for product support, shipping queries etc.
Is the WLI-04-017-SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WLI-04-017-SC have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for WLI-04-017-SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WLI-04-017-SC often in real-time on the comparison pages.
What if I can't find stock of WLI-04-017-SC?
You can fill out our help required form which you can use to request a quote for WLI-04-017-SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.