Status: | Unknown |
---|---|
Series: | WKO Series |
RoHS: | Compliant |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.44
|
90
in stock
|
Buy Now | |
TTI Europe
from US$0.24
|
63,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
3,012
in stock
|
Buy Now | |
element14
from US$0.33
|
3,012
in stock
|
Buy Now | |
Farnell
from US$0.32
|
3,012
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
2,000
in stock
|
Buy Now | |
RS Americas
from US$0.75
|
5
in stock
|
Buy Now | |
Avnet Abacus
-
|
14,000
in stock
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now |
Complying with IEC 60384-14 |
High reliability |
Wide range of different leadstyles |
Applications |
---|
X1, Y2 according to IEC 60384-14.4 |
Line-to-line filtering (Class X) |
Line-to-ground filtering (Class Y) |
Agency Certificates and Approvals (*.pdf) |
---|
VDE Certificate |
Certificate UL 60384-14, CSA E60384-14 |
CB Test Certificate |
Datasheet |
---|
WKO Series |
General Information |
---|
General Information |
Product Literature |
---|
Selector Guide |
Support Tools |
---|
Decision Tree |
Infographic |
Checklist |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Multilayer Ceramic Capacitor, Wko Series, 1000 Pf, - 20%, Y5U, 300 Vac, Radial Leaded Rohs Compliant: Yes |Vishay WKO102MCPCJ0KR | Newark Electronics |
SUPPRESSION CAP, 1000PF, RADIAL LEADED | element14 |
WKO Series ╪ 10 x 5 mm 1nF 440/300VAC ▒20 % K4000 AC Line Ceramic Disc Capacitor | Future Electronics |
Capacitor Ceramic X1/Y2 440/300Vac 1nF | RS |
1nF 400 V ac Ceramic Single Layer Capacitor, K4000 Dielectric THT WKO Series | Vishay Dale WKO102MCPCJ0KR | RS Americas |
Ceramic Suppression Capacitor, 1000 pF, � 20%, X1 / Y2, 440 Vac, 300 Vac, Radial Leaded | Avnet Abacus |
Ceramic Suppression Capacitor, 1000 pF, ± 20%, X1 / Y2, 440 Vac, 300 Vac, Radial Leaded | Avnet America |
Where can I find additional details, specifications and documents for a WKO102MCPCJ0KR?
Additional datasheets, footprints and schematics for WKO102MCPCJ0KR are listed on our Part Details page. You can also find images and similar parts to WKO102MCPCJ0KR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WKO102MCPCJ0KR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WKO102MCPCJ0KR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WKO102MCPCJ0KR fall under?
The WKO102MCPCJ0KR is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to WKO102MCPCJ0KR when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WKO102MCPCJ0KR you can contact the distributor directly for product support, shipping queries etc.
Is the WKO102MCPCJ0KR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for WKO102MCPCJ0KR have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for WKO102MCPCJ0KR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WKO102MCPCJ0KR often in real-time on the comparison pages.
What if I can't find stock of WKO102MCPCJ0KR?
You can fill out our help required form which you can use to request a quote for WKO102MCPCJ0KR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.