Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000131685 |
Color | Silver |
---|---|
Material | Other |
UL Flammability Rating | None |
Serviceable | Yes |
Packaging Quantity | 1 |
Packaging Method | Package |
Accessory Type | Other |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
STRAIN RELIEF, HD30, 18SZ, ST Protection & Strain Relief Accessory Type: Cable Clamp Cable Exit Angle: 180° Strain Relief: With Primary Product Material: Aluminum Number of Positions: 21 20 8 6 14 Cable Clamp 180° With Aluminum | Automotive Connector Cap & Cover | Part Number: WHDS-18-1 | Internal Number: WHDS-18-1 | Alias Number: ZPF000000000131685 | TE Connectivity | TE Store |
STRAIN RELIEF, 18SZ, ST | Boersig |
Where can I find additional details, specifications and documents for a WHDS-18-1?
Additional datasheets, footprints and schematics for WHDS-18-1 are listed on our Part Details page. You can also find images and similar parts to WHDS-18-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WHDS-18-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WHDS-18-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WHDS-18-1 fall under?
The WHDS-18-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Other Automotive Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to WHDS-18-1 when available in the Other Automotive Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WHDS-18-1 you can contact the distributor directly for product support, shipping queries etc.
Is the WHDS-18-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WHDS-18-1 have stock available?
Authorised distributors including TE Store and Boersig have stock available or on a lead time for WHDS-18-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WHDS-18-1 often in real-time on the comparison pages.
What if I can't find stock of WHDS-18-1?
You can fill out our help required form which you can use to request a quote for WHDS-18-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.