Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Marker Type | Write On |
---|---|
Legend | - |
Marker Dimensions | 19mm x 47.6mm |
Marker Material | Acrylic |
Legend Colour | - |
Marker Colour | Blue |
Product Range | - |
SVHC | Bis (2-ethylhexyl)phthalate (DEHP) (15-Jun-2015) |
Accessory Type | Wire Marker Printers |
Body Material | Acrylic |
Cable Diameter Max | 10.16mm |
Cable Diameter Min | 5.08mm |
Colour | Blue |
For Use With | Tyco ZUB-01 Felt-Tip Marker Pen |
Material | Aggressive Acrylic Adhesive Impervious to Oil and Water |
LABEL DISPENSER, 19 X 47.6MM | Farnell |
Wire Marker Labels In Dispenser | Newark Electronics |
Where can I find additional details, specifications and documents for a WCD-476?
Additional datasheets, footprints and schematics for WCD-476 are listed on our Part Details page. You can also find images and similar parts to WCD-476 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WCD-476 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WCD-476 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WCD-476 fall under?
The WCD-476 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to WCD-476 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WCD-476 you can contact the distributor directly for product support, shipping queries etc.
Is the WCD-476 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WCD-476 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for WCD-476.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WCD-476 often in real-time on the comparison pages.
What if I can't find stock of WCD-476?
You can fill out our help required form which you can use to request a quote for WCD-476 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.