WCD-1520 Cable by TE Connectivity

LABEL DISPENSER 19 X 152MM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$12.04

Distributor Stock
Logo for Farnell
Farnell
from US$12.04
No stock
Buy Now

Specifications

Marker Type Write On
Legend -
Marker Dimensions -
Marker Material Acrylic
Legend Colour -
Marker Colour Blue
Product Range -
SVHC Bis (2-ethylhexyl)phthalate (DEHP) (15-Jun-2015)
Accessory Type Wire Marker Printers
Body Material Acrylic
Cable Diameter Max 40.64mm
Cable Diameter Min 7.62mm
Colour Blue
Material Aggressive Acrylic Adhesive Impervious to Oil and Water

Alternative Descriptions

LABEL DISPENSER, 19 X 152MM | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a WCD-1520?

Additional datasheets, footprints and schematics for WCD-1520 are listed on our Part Details page. You can also find images and similar parts to WCD-1520 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for WCD-1520 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WCD-1520 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does WCD-1520 fall under?

The WCD-1520 is listed under Cable Leads & Connectors > Cable > Cable Accessories.

Can I view similar or alternative parts?

You can view similar parts to WCD-1520 when available in the Cable Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the WCD-1520 you can contact the distributor directly for product support, shipping queries etc.

Is the WCD-1520 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for WCD-1520 have stock available?

Authorised distributors including Farnell have stock available or on a lead time for WCD-1520.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for WCD-1520 often in real-time on the comparison pages.

What if I can't find stock of WCD-1520?

You can fill out our help required form which you can use to request a quote for WCD-1520 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay