Status: | Unknown |
---|---|
Series: | WBNY Series |
RoHS: | Unknown |
Insulator Colour | Blue |
---|---|
Product Range | WBNY Series |
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2.5mm² |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | WBNY Series |
RoHS: | Compliant |
Insulator Colour | Blue |
---|---|
Product Range | WBNY Series |
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2.5mm² |
Insulator Material | Nylon (Polyamide) |
Contact Material | Copper |
RoHS Compliant | Yes |
Butt Splice, Tubular, Crimp, Blue, 16-14Awg | Newark Electronics |
BUTT SPLICE, TUBULAR, BLUE, PK100 | element14 |
Where can I find additional details, specifications and documents for a WBNY2?
Additional datasheets, footprints and schematics for WBNY2 are listed on our Part Details page. You can also find images and similar parts to WBNY2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WBNY2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WBNY2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WBNY2 fall under?
The WBNY2 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to WBNY2 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WBNY2 you can contact the distributor directly for product support, shipping queries etc.
Is the WBNY2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WBNY2 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for WBNY2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WBNY2 often in real-time on the comparison pages.
What if I can't find stock of WBNY2?
You can fill out our help required form which you can use to request a quote for WBNY2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.