Status: | Unknown |
---|---|
Series: | WBNY Series |
RoHS: | Unknown |
Insulator Colour | Red |
---|---|
Product Range | WBNY Series |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.5mm² |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | WBNY Series |
RoHS: | Compliant |
Insulator Colour | Red |
---|---|
Product Range | WBNY Series |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.5mm² |
Insulator Material | Nylon (Polyamide) |
Contact Material | Copper |
RoHS Compliant | Yes |
BUTT SPLICE, TUBULAR, RED, PK100 | element14 |
Butt Splice, Tubular, Crimp, Red, 22-16Awg | Newark Electronics |
Where can I find additional details, specifications and documents for a WBNY1?
Additional datasheets, footprints and schematics for WBNY1 are listed on our Part Details page. You can also find images and similar parts to WBNY1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WBNY1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WBNY1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WBNY1 fall under?
The WBNY1 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to WBNY1 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WBNY1 you can contact the distributor directly for product support, shipping queries etc.
Is the WBNY1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WBNY1 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for WBNY1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WBNY1 often in real-time on the comparison pages.
What if I can't find stock of WBNY1?
You can fill out our help required form which you can use to request a quote for WBNY1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.