Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Boot |
---|---|
For Use With | F Connectors |
No. of Positions | 1Ways |
Strain Relief Material | PP (Polypropylene) |
Product Range | - |
Colour | Black |
External Length / Height | 49.6mm |
Material | Polypropylene |
BOOT, F CONNECTOR | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Compressed Gas Type | Butane |
---|---|
Dispensing Method | Cylinder |
Volume | 2.1fl.oz (US) |
Weight | 2oz |
Accessory Type | Butane Fuel |
Product Applications | Gas Powered Soldering Tools |
RoHS Compliant | NA |
Butane Fuel, Cylinder, 2.1Oz | Newark Electronics |
Where can I find additional details, specifications and documents for a WB1?
Additional datasheets, footprints and schematics for WB1 are listed on our Part Details page. You can also find images and similar parts to WB1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WB1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WB1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WB1 fall under?
The WB1 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to WB1 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WB1 you can contact the distributor directly for product support, shipping queries etc.
Is the WB1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WB1 have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Farnell and Newark Electronics have stock available or on a lead time for WB1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WB1 often in real-time on the comparison pages.
What if I can't find stock of WB1?
You can fill out our help required form which you can use to request a quote for WB1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.