WB-51SAL Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

WEDGE LOCK

Status: Active
Series: -
RoHS: Unknown
Aliases: WB-51SAL-LS,
WB-51SAL-L,
ZPF000000000138179
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.01

Distributor Stock
Logo for TE Store
TE Store
from US$1.01
255
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.33
-
Buy Now
Logo for RS Americas
RS Americas
from US$2.57
-
Buy Now
Logo for Boersig
Boersig
from US$1.59
-
Buy Now

Specifications

Material PA GF
Color Gray
Number of Positions 102
UL Flammability Rating No Rating
Serviceable Yes
Packaging Quantity 216
Packaging Method Box
Connector System Wire-to-Wire
Accessory Type TPA (Terminal Position Assurance)
Operating Temperature Range -55 – 125°C, -67 – 257°F

Compatible Parts


Alternative Descriptions

WEDGE LOCK, 102P, PLG, GRY, LF, DRB, A Connector & Contact Retention Accessory Type: Secondary Lock Primary Product Color: Gray Primary Product Material: PBT Number of Positions: 102 Operating Temperature Range: -55 – 125 °C Secondary Lock Gray | Deutsch Drb Wedgelock | Part Number: WB-51SAL | Internal Number: WB-51SAL | Alias Number: WB-51SAL-L | PBT | TE Connectivity | TE Store
Wedge Lock, Gray, PBT, W 2.0860 mm, L 2.4410 mm, H 0.8110 mm | TE Connectivity WB-51SAL | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a WB-51SAL?

Additional datasheets, footprints and schematics for WB-51SAL are listed on our Part Details page. You can also find images and similar parts to WB-51SAL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for WB-51SAL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WB-51SAL price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does WB-51SAL fall under?

The WB-51SAL is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Locks & Position Assurance.

Can I view similar or alternative parts?

You can view similar parts to WB-51SAL when available in the Automotive Connector Locks & Position Assurance range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the WB-51SAL you can contact the distributor directly for product support, shipping queries etc.

Is the WB-51SAL RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for WB-51SAL have stock available?

Authorised distributors including TE Store, Future Electronics, RS Americas and Boersig have stock available or on a lead time for WB-51SAL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for WB-51SAL often in real-time on the comparison pages.

What if I can't find stock of WB-51SAL?

You can fill out our help required form which you can use to request a quote for WB-51SAL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay