Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | T3 1/4 and T5 Wedge Lamps |
---|---|
Lamp Socket Size | T-3 1/4 |
Accessory Type | Lamp Holder |
Product Range | - |
Lamp Base Type | Wedge |
Power Rating | 75W |
Supply Voltage Range | 125V |
Lamp Holder, Wedge, Incandescent And Xenon | Newark Electronics |
Where can I find additional details, specifications and documents for a WB-240PL-12?
Additional datasheets, footprints and schematics for WB-240PL-12 are listed on our Part Details page. You can also find images and similar parts to WB-240PL-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WB-240PL-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WB-240PL-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WB-240PL-12 fall under?
The WB-240PL-12 is listed under Electrical & Lighting > Wiring Accessories > Lamp Sockets & Socket Converters.
Can I view similar or alternative parts?
You can view similar parts to WB-240PL-12 when available in the Lamp Sockets & Socket Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WB-240PL-12 you can contact the distributor directly for product support, shipping queries etc.
Is the WB-240PL-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WB-240PL-12 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for WB-240PL-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WB-240PL-12 often in real-time on the comparison pages.
What if I can't find stock of WB-240PL-12?
You can fill out our help required form which you can use to request a quote for WB-240PL-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.