Status: | Unknown |
---|---|
Series: | W9 Series |
RoHS: | Unknown |
Product Range | W9 Series |
---|---|
Current Rating | 20A |
No. of Poles | 2 Pole |
Input Voltage VAC | 277V |
Interrupting Capacity | 5kA |
Trip Time | 100s |
Dielectric Strength | 1.5kV |
Operating Voltage | 277V |
Circuit Breaker, Hydromagnetic, 2P, 277V, 20A | Newark Electronics |
CIRCUIT BREAKER, HYDROMAGNETIC, 2P, 277V, 20A | element14 |
Circuit Breaker Magnetic Hydraulic 2Pole 20A 277VAC | Avnet America |
Circuit Breaker Mag/Hyd 2-P 20A Srs Trip Black Toggle 250VAC 415/240AC Panel Mt | TE Connectivity W92-X1110-20 | RS Americas |
Where can I find additional details, specifications and documents for a W92-X1110-20?
Additional datasheets, footprints and schematics for W92-X1110-20 are listed on our Part Details page. You can also find images and similar parts to W92-X1110-20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W92-X1110-20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W92-X1110-20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W92-X1110-20 fall under?
The W92-X1110-20 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to W92-X1110-20 when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W92-X1110-20 you can contact the distributor directly for product support, shipping queries etc.
Is the W92-X1110-20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W92-X1110-20 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for W92-X1110-20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W92-X1110-20 often in real-time on the comparison pages.
What if I can't find stock of W92-X1110-20?
You can fill out our help required form which you can use to request a quote for W92-X1110-20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.