Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
W6S-P012-LD,
W6S-P012-M, W6S-P012-MS, W6S-P012-L, ZPF000000000131457, W6S-P012-LS |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.23
|
2,550
in stock
|
Buy Now | |
TE Store
from US$0.07
|
309,223
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
73,040
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
50,288
in stock
|
Buy Now | |
Boersig
from US$0.07
|
24,446
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
20,427
in stock
|
Buy Now | |
element14
from US$0.16
|
15,563
in stock
|
Buy Now | |
Farnell
from US$0.12
|
15,563
in stock
|
Buy Now | |
Rapid Electronics
from US$0.11
|
8,995
in stock
|
Buy Now | |
Distrelec
from US$0.16
|
8,195
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.12
|
396
in stock
|
Buy Now | |
Conrad
from US$0.14
|
146
in stock
|
Buy Now | |
RS Americas
from US$0.13
|
81
in stock
|
Buy Now | |
Avnet Abacus
-
|
24,000
in stock
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Material | PBT GF |
---|---|
Color | Green |
Number of Positions | 6 |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Method | Package |
Accessory Type | TPA (Terminal Position Assurance) |
Connector System | Wire-to-Wire, Wire-to-Board |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
WEDGE LOCK, 6P, PLG, GRN, SL RET, DT Connector & Contact Retention Accessory Type: Secondary Lock Primary Product Color: Green Primary Product Material: PBT Number of Positions: 6 Operating Temperature Range: -55 – 125 °C Secondary Lock Green | Wedgelocks: Deutsch Dt | Part Number: W6S-P012 | Internal Number: W6S-P012 | Alias Number: W6S-P012-L | PBT | TE Connectivity | TE Store |
TPA (Terminal Position Assurance) Wedge Lock - Green | Future Electronics |
Wedgelock, For Dt Plugs, 6 Position | Newark Electronics |
WEDGELOCK, FOR DT PLUGS, 6WAY | element14 |
WEDGE LOCK 6P PLG GRN SL RET DT | Rapid Electronics |
TE Connectivity DEUTSCH W6S-P012 Connector Accessory 6 Way Dust Cap Deutsch's DT Series | Distrelec |
DT Wedgelock 6way plug | RS |
Accessories: secondary lock | Transfer Multisort Elektronik |
Connector consists of housing, contacts and fuse wedge. The fuse wedge is used to secure the contacts and is simply plugged into the housing after the placement of contacts.This text is machine translated. | Conrad |
DT Series Wedgelock for use with Enhanced 6 Way Plug | TE Connectivity W6S-P012 | RS Americas |
Wedge Lock Terminal Position Assurance 6 Contacts Green Polybutylene Terephthalate For DT Series Plug Housing | Avnet Abacus |
Where can I find additional details, specifications and documents for a W6S-P012?
Additional datasheets, footprints and schematics for W6S-P012 are listed on our Part Details page. You can also find images and similar parts to W6S-P012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W6S-P012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W6S-P012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W6S-P012 fall under?
The W6S-P012 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Locks & Position Assurance.
Can I view similar or alternative parts?
You can view similar parts to W6S-P012 when available in the Automotive Connector Locks & Position Assurance range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W6S-P012 you can contact the distributor directly for product support, shipping queries etc.
Is the W6S-P012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W6S-P012 have stock available?
Authorised distributors including TE Store, Future Electronics, TTI Europe, Boersig and Newark Electronics have stock available or on a lead time for W6S-P012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W6S-P012 often in real-time on the comparison pages.
What if I can't find stock of W6S-P012?
You can fill out our help required form which you can use to request a quote for W6S-P012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.