Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
W6S-AS,
ZPF000000000131456 |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
No stock
|
Buy Now | |
TE Store
from US$0.07
|
314,663
in stock
|
Buy Now | |
RS Americas
from US$0.14
|
68,642
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
61,934
in stock
|
Buy Now | |
Boersig
from US$0.07
|
51,348
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
21,144
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
20,615
in stock
|
Buy Now | |
Farnell
from US$0.12
|
18,786
in stock
|
Buy Now | |
element14
from US$0.16
|
18,425
in stock
|
Buy Now | |
Rapid Electronics
from US$0.13
|
4,942
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.12
|
1,859
in stock
|
Buy Now | |
Distrelec
from US$0.30
|
1,315
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
257
in stock
|
Buy Now | |
Avnet Abacus
-
|
56,000
in stock
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Material | PA GF |
---|---|
Color | Orange |
Number of Positions | 6 |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Method | Box |
Packaging Quantity | 3500 |
Connector System | Wire-to-Board, Wire-to-Wire |
Accessory Type | TPA (Terminal Position Assurance) |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
WEDGE LOCK, 6P, PLG, ORG, STD, DT Connector & Contact Retention Accessory Type: Secondary Lock Primary Product Color: Orange Primary Product Material: PBT Number of Positions: 6 Operating Temperature Range: -55 – 125 °C Secondary Lock Orange | Wedgelocks: Deutsch Dt | Part Number: W6S | Internal Number: W6S | Alias Number: W6S-AS | PBT | TE Connectivity | TE Store |
DT Series Wedgelock for use with 6 Way DT Plug | TE Connectivity W6S | RS Americas |
Wedge Lock, Pbt Gf, 6Pos Plug | Newark Electronics |
TPA (Terminal Position Assurance) Wedge Lock - Orange | Future Electronics |
WEDGE LOCK, PBT GF, 6POS PLUG | Farnell |
WEDGE LOCK 6P PLG ORG STD DT | Rapid Electronics |
Accessories: secondary lock | Transfer Multisort Elektronik |
DEUTSCH - TE Connectivity DT Accessory Wedge-Lock Plug, DT Series 6 Poles | Distrelec |
Connector Accessory, Orange, Wedge Lock, Deutsch DT Series 6Pos Plug Connectors, DT | Avnet Abacus |
WEDGELOCK FOR 6 WAY DT PLUG | RS |
Where can I find additional details, specifications and documents for a W6S?
Additional datasheets, footprints and schematics for W6S are listed on our Part Details page. You can also find images and similar parts to W6S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W6S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W6S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W6S fall under?
The W6S is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Locks & Position Assurance.
Can I view similar or alternative parts?
You can view similar parts to W6S when available in the Automotive Connector Locks & Position Assurance range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W6S you can contact the distributor directly for product support, shipping queries etc.
Is the W6S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W6S have stock available?
Authorised distributors including TE Store, RS Americas, TTI Europe, Boersig and Newark Electronics have stock available or on a lead time for W6S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W6S often in real-time on the comparison pages.
What if I can't find stock of W6S?
You can fill out our help required form which you can use to request a quote for W6S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.