Status: | Unknown |
---|---|
Series: | W6 Series |
RoHS: | Unknown |
Product Range | W6 Series |
---|---|
Current Rating | 5A |
No. of Poles | 1 Pole |
Input Voltage VAC | - |
Trip Time | 20s |
Interrupting Capacity | 2kA |
Dielectric Strength | 1.1kV |
Circuit Breaker Mounting | Panel |
W67-X2Q52-5=M6/M7/M9/W6/W7 Circuit Breaker Type: Magnetic Circuit Function: Series Trip Illuminated: Without Actuator Color: White Operating Voltage: 65 VDC Magnetic Series Trip Without White | Circuit Breaker | Part Number: W67-X2Q52-5 | Internal Number: 8-1393252-7 | TE Connectivity | TE Store |
Circuit Breaker, Hydromagnetic, 1P, 65V, 5A | Newark Electronics |
W67-X2Q52-5=M6/M7/M9/W6/W7 | TE Connectivity W67-X2Q52-5 | RS Americas |
CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 65V, 5A | element14 |
W67-X2Q52-5 CIRCUIT BREAKER | TTI Europe |
Where can I find additional details, specifications and documents for a W67-X2Q52-5?
Additional datasheets, footprints and schematics for W67-X2Q52-5 are listed on our Part Details page. You can also find images and similar parts to W67-X2Q52-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W67-X2Q52-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W67-X2Q52-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W67-X2Q52-5 fall under?
The W67-X2Q52-5 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to W67-X2Q52-5 when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W67-X2Q52-5 you can contact the distributor directly for product support, shipping queries etc.
Is the W67-X2Q52-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W67-X2Q52-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, RS Americas, element14 and TTI Europe have stock available or on a lead time for W67-X2Q52-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W67-X2Q52-5 often in real-time on the comparison pages.
What if I can't find stock of W67-X2Q52-5?
You can fill out our help required form which you can use to request a quote for W67-X2Q52-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.