Status: | Unknown |
---|---|
Series: | W58 Series |
RoHS: | Unknown |
Prices starting from US$3.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.70
|
425
in stock
|
Buy Now | |
RS Americas
from US$8.48
|
8,772
in stock
|
Buy Now | |
TE Store
from US$13.61
|
5,807
in stock
|
Buy Now | |
Farnell
from US$4.41
|
180
in stock
|
Buy Now | |
Heilind Electronics
from US$5.67
|
83
in stock
|
Buy Now | |
Newark Electronics
from US$5.87
|
62
in stock
|
Buy Now | |
Rapid Electronics
from US$5.67
|
56
in stock
|
Buy Now | |
Relay Specialties
from US$3.09
|
31
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.67
|
19
in stock
|
Buy Now | |
Avnet America
from US$3.78
|
-
|
Buy Now | |
TTI Europe
from US$4.47
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now |
Product Range | W58 Series |
---|---|
Current Rating | 5A |
No. of Poles | 1 Pole |
Voltage Rating V DC | 50VDC |
Voltage Rating VAC | 250VAC |
Circuit Breaker Mounting | Panel |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CSA |
Approval Category | UL Recognised |
Breaking Capacity Current AC | 1000A |
External Depth | 34.93mm |
External Length / Height | 34.93mm |
External Width | 16.76mm |
No. of Mechanical Operations | 1000 |
Overload Capability | 10 Times rated current |
Termination Type | Quick Connect |
Circuit Breaker Therm Push 5A Panel 1 Pole Vol-Rtg 250/50VAC/VDC | TE Connectivity W58-XB1A4A-5 | RS Americas |
W58-XB1A4A-5=W58 Circuit Breaker Type: Thermal Circuit Function: Series Trip Illuminated: Without Actuator Color: White Operating Voltage: 250 VAC Thermal Series Trip Without White | Circuit Breaker | Part Number: W58-XB1A4A-5 | Internal Number: 1-1393249-9 | TE Connectivity | TE Store |
CircuitBreaker,Therm,Push,Cur-Rtg5A | RS |
CIRCUIT BREAKER, 5A, 50VDC, 250VAC | Farnell |
W58-XB1A4A-5=W58 | Heilind Electronics |
Circuit Breaker, Thermal, 1P, 250V, 5A | Newark Electronics |
Circuit Breakers 5A PUSH TO RESET | Rapid Electronics |
TYCO P&B THERMAL CIRCUIT BREAK | Relay Specialties |
Circuit Breaker Thermal 1Pole 5A 250VAC/50VDC | Avnet America |
W58-XB1A4A-5 CIRCUIT BREAKER | TTI Europe |
Circuit Breaker, Supplementary Thermal | Carlton-Bates |
Where can I find additional details, specifications and documents for a W58-XB1A4A-5?
Additional datasheets, footprints and schematics for W58-XB1A4A-5 are listed on our Part Details page. You can also find images and similar parts to W58-XB1A4A-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W58-XB1A4A-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W58-XB1A4A-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W58-XB1A4A-5 fall under?
The W58-XB1A4A-5 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to W58-XB1A4A-5 when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W58-XB1A4A-5 you can contact the distributor directly for product support, shipping queries etc.
Is the W58-XB1A4A-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W58-XB1A4A-5 have stock available?
Authorised distributors including RS Americas, TE Store, RS, Farnell and Heilind Electronics have stock available or on a lead time for W58-XB1A4A-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W58-XB1A4A-5 often in real-time on the comparison pages.
What if I can't find stock of W58-XB1A4A-5?
You can fill out our help required form which you can use to request a quote for W58-XB1A4A-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.