Status: | Unknown |
---|---|
Series: | W57 Series |
RoHS: | Unknown |
Product Range | W57 Series |
---|---|
Current Rating | 10A |
No. of Poles | 1 Pole |
Voltage Rating V DC | 50VDC |
Voltage Rating VAC | 250VAC |
Circuit Breaker Mounting | Panel |
SVHC | Cadmium oxide (27-Jun-2018) |
Approval Category | UL Recognised |
Colour | White |
External Depth | 22.6mm |
External Length / Height | 29.2mm |
External Width | 14.6mm |
Insulation Resistance | 100Mohm |
Internal Resistance | 0.025ohm |
Operating Temperature Max | 60°C |
Operating Temperature Min | 0°C |
Panel Cutout Diameter | 11.2mm |
Circuit Breaker, 10A | Newark Electronics |
CIRCUIT BREAKER, 10A | Farnell |
W57-XB1A4A10-10=CKTBKR,THERM,PB,QC.250,B Circuit Breaker Type: Thermal Circuit Function: Series Trip Illuminated: Without Actuator Color: White Operating Voltage: 250 VAC Thermal Series Trip Without White | Circuit Breaker | Part Number: W57-XB1A4A10-10 | Internal Number: 1-1423364-4 | TE Connectivity | TE Store |
W57-XB1A4A10-10=CKTBKR, THERM, PB, QC.250,B | TE Connectivity W57-XB1A4A10-10 | RS Americas |
Where can I find additional details, specifications and documents for a W57-XB1A4A10-10?
Additional datasheets, footprints and schematics for W57-XB1A4A10-10 are listed on our Part Details page. You can also find images and similar parts to W57-XB1A4A10-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W57-XB1A4A10-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W57-XB1A4A10-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W57-XB1A4A10-10 fall under?
The W57-XB1A4A10-10 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to W57-XB1A4A10-10 when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W57-XB1A4A10-10 you can contact the distributor directly for product support, shipping queries etc.
Is the W57-XB1A4A10-10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W57-XB1A4A10-10 have stock available?
Authorised distributors including Newark Electronics, Farnell, TE Store and RS Americas have stock available or on a lead time for W57-XB1A4A10-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W57-XB1A4A10-10 often in real-time on the comparison pages.
What if I can't find stock of W57-XB1A4A10-10?
You can fill out our help required form which you can use to request a quote for W57-XB1A4A10-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.