Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000131444 |
Color | Brown |
---|---|
Material | PBT GF |
Number of Positions | 4 |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Method | Package |
Connector System | Wire-to-Board, Wire-to-Wire |
Accessory Type | TPA (Terminal Position Assurance) |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
WEDGE LOCK, 4P, REC, BRN, DT, D Connector & Contact Retention Accessory Type: Secondary Lock Primary Product Color: Brown Primary Product Material: PBT Number of Positions: 4 Operating Temperature Range: -55 – 125 °C Secondary Lock Brown | Wedgelocks: Deutsch Dt | Part Number: W4PD | Internal Number: W4PD | Alias Number: ZPF000000000131444 | PBT | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a W4PD?
Additional datasheets, footprints and schematics for W4PD are listed on our Part Details page. You can also find images and similar parts to W4PD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W4PD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W4PD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W4PD fall under?
The W4PD is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Locks & Position Assurance.
Can I view similar or alternative parts?
You can view similar parts to W4PD when available in the Automotive Connector Locks & Position Assurance range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W4PD you can contact the distributor directly for product support, shipping queries etc.
Is the W4PD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W4PD have stock available?
Authorised distributors including TE Store and Boersig have stock available or on a lead time for W4PD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W4PD often in real-time on the comparison pages.
What if I can't find stock of W4PD?
You can fill out our help required form which you can use to request a quote for W4PD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.