Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Material | PBT GF |
---|---|
Color | Green |
Number of Positions | 4 |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Method | Package |
Connector System | Wire-to-Wire, Wire-to-Board |
Accessory Type | TPA (Terminal Position Assurance) |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Where can I find additional details, specifications and documents for a W4P-P004?
Additional datasheets, footprints and schematics for W4P-P004 are listed on our Part Details page. You can also find images and similar parts to W4P-P004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W4P-P004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W4P-P004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W4P-P004 fall under?
The W4P-P004 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Locks & Position Assurance.
Can I view similar or alternative parts?
You can view similar parts to W4P-P004 when available in the Automotive Connector Locks & Position Assurance range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W4P-P004 you can contact the distributor directly for product support, shipping queries etc.
Is the W4P-P004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W4P-P004 have stock available?
There is no stock from authorised distributors for W4P-P004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W4P-P004 often in real-time on the comparison pages.
What if I can't find stock of W4P-P004?
You can fill out our help required form which you can use to request a quote for W4P-P004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.