Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
7-1899794-6,
W3S-1939-P012-MS, W3S-1939-P012-M, ZPF000000000131438, W3S-1939-P012-AS |
Prices starting from US$0.17
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Future Electronics | US$0.20 |
14,186
|
Buy Now | |
TE Store | US$0.17 |
157,011
|
Buy Now | |
Newark Electronics | US$0.38 |
13,776
|
Buy Now | |
element14 | US$0.39 |
12,990
|
Buy Now | |
Farnell | US$0.24 |
12,990
|
Buy Now | |
TTI Europe | US$0.24 |
8,454
|
Buy Now | |
Rapid Electronics | US$0.29 |
4,352
|
Buy Now | |
Distrelec | US$0.40 |
3,852
|
Buy Now | |
RS Americas | US$0.44 |
3,227
|
Buy Now | |
RS | US$0.42 |
1,780
|
Buy Now | |
Transfer Multisort Elektronik | US$0.31 |
245
|
Buy Now | |
Avnet Abacus | - |
7,000
|
Buy Now | |
Heilind Electronics | - |
3
|
Buy Now | |
Heilind Electronics Asia | - |
1
|
Buy Now | |
Boersig | US$0.17 |
-
|
Buy Now |
Color | Blue |
---|---|
Material | PBT GF |
Number of Positions | 3 |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Method | Package |
Connector System | Wire-to-Board, Wire-to-Wire |
Accessory Type | TPA (Terminal Position Assurance) |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
WEDGE LOCK, 3P, PLG, BLU,SL RET,J1939,DT Connector & Contact Retention Accessory Type: Secondary Lock Primary Product Color: Blue Primary Product Material: PBT Number of Positions: 3 Operating Temperature Range: -55 – 125 °C Secondary Lock Blue | Wedgelocks: Deutsch Dt | Part Number: W3S-1939-P012 | Internal Number: W3S-1939-P012 | Alias Number: 7-1899794-6 | PBT | TE Connectivity | TE Store |
Blue 3 Position Terminal Position Assurance Wedge Lock | Future Electronics |
Wedgelock, 3Way, Plug Connector, Blue | Newark Electronics |
WEDGELOCK, 3WAY, PLUG CONNECTOR, BLUE | element14 |
Automotive Conn WEDGE LOCK FOR 3 WAY PLUG DT | Rapid Electronics |
TE Connectivity Blue 3 Position Terminal Position Assurance Wedge Lock | Distrelec |
DT Series Wedge Lock for use with Automotive Connector | TE Connectivity W3S-1939-P012 | RS Americas |
DT, J-1939/11, wedge lock, blue | RS |
Accessories: secondary lock | Transfer Multisort Elektronik |
Connector Accessory, 3 Way, Blue, Wedgelock, Deutsch DT06-3S Plug Connector | Avnet Abacus |
WEDGE LOCK | Heilind Electronics |
Where can I find additional details, specifications and documents for a W3S-1939-P012?
Additional datasheets, footprints and schematics for W3S-1939-P012 are listed on our Part Details page. You can also find images and similar parts to W3S-1939-P012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W3S-1939-P012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W3S-1939-P012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W3S-1939-P012 fall under?
The W3S-1939-P012 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Locks & Position Assurance.
Can I view similar or alternative parts?
You can view similar parts to W3S-1939-P012 when available in the Automotive Connector Locks & Position Assurance range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W3S-1939-P012 you can contact the distributor directly for product support, shipping queries etc.
Is the W3S-1939-P012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W3S-1939-P012 have stock available?
Authorised distributors including TE Store, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for W3S-1939-P012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W3S-1939-P012 often in real-time on the comparison pages.
What if I can't find stock of W3S-1939-P012?
You can fill out our help required form which you can use to request a quote for W3S-1939-P012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.