Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000131437 |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.23
|
1,337
in stock
|
Buy Now | |
TE Store
from US$0.17
|
74,348
in stock
|
Buy Now | |
Boersig
from US$0.17
|
8,463
in stock
|
Buy Now | |
TTI Europe
from US$0.21
|
7,159
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
3,553
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
1,780
in stock
|
Buy Now | |
element14
from US$0.38
|
1,337
in stock
|
Buy Now | |
Rapid Electronics
from US$0.32
|
768
in stock
|
Buy Now | |
Distrelec
from US$0.27
|
768
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.34
|
44
in stock
|
Buy Now | |
RS Americas
from US$0.24
|
23
in stock
|
Buy Now | |
Avnet Abacus
-
|
12,000
in stock
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Color | Blue |
---|---|
Material | PBT GF |
Number of Positions | 3 |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Method | Package |
Connector System | Wire-to-Board, Wire-to-Wire |
Accessory Type | TPA (Terminal Position Assurance) |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
WEDGE LOCK, 3P, PLG, BLU, STD, J1939, DT Connector & Contact Retention Accessory Type: Secondary Lock Primary Product Color: Blue Primary Product Material: PBT Number of Positions: 3 Operating Temperature Range: -55 – 125 °C Secondary Lock Blue | Wedgelocks: Deutsch Dt | Part Number: W3S-1939 | Internal Number: W3S-1939 | Alias Number: ZPF000000000131437 | PBT | TE Connectivity | TE Store |
Keyed Wedge Lock for 3 Way Plug Blue | Future Electronics |
Tpa, 3Pos, Pbt Gf, Blue | Newark Electronics |
TPA, 3POS, PBT GF, BLUE | element14 |
WEDGE LOCK 3P PLG BLU STD J1939 DT | Rapid Electronics |
TE Connectivity Automotive DC Connector WEDGE LOCK DT Series | Distrelec |
Accessories: secondary lock | Transfer Multisort Elektronik |
Automotive DC Connector, WEDGE LOCK DT Series | TE Connectivity W3S-1939 | RS Americas |
Keyed Wedge Lock for DT Series 3 Way Plug Connectors Blue | Avnet Abacus |
Where can I find additional details, specifications and documents for a W3S-1939?
Additional datasheets, footprints and schematics for W3S-1939 are listed on our Part Details page. You can also find images and similar parts to W3S-1939 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W3S-1939 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W3S-1939 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W3S-1939 fall under?
The W3S-1939 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Locks & Position Assurance.
Can I view similar or alternative parts?
You can view similar parts to W3S-1939 when available in the Automotive Connector Locks & Position Assurance range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W3S-1939 you can contact the distributor directly for product support, shipping queries etc.
Is the W3S-1939 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W3S-1939 have stock available?
Authorised distributors including TE Store, Boersig, TTI Europe, Future Electronics and Newark Electronics have stock available or on a lead time for W3S-1939.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W3S-1939 often in real-time on the comparison pages.
What if I can't find stock of W3S-1939?
You can fill out our help required form which you can use to request a quote for W3S-1939 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.