Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | W3S-AS |
Prices starting from US$0.0480
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
2,970
in stock
|
Buy Now | |
TE Store
from US$0.05
|
221,125
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
40,861
in stock
|
Buy Now | |
Future Electronics
from US$0.0480
|
18,246
in stock
|
Buy Now | |
Boersig
from US$0.0491
|
9,514
in stock
|
Buy Now | |
RS Americas
from US$0.09
|
9,291
in stock
|
Buy Now | |
Rapid Electronics
from US$0.09
|
7,028
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
2,230
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
1,867
in stock
|
Buy Now | |
element14
from US$0.12
|
786
in stock
|
Buy Now | |
Farnell
from US$0.09
|
486
in stock
|
Buy Now | |
Distrelec
from US$0.22
|
218
in stock
|
Buy Now | |
Electro Enterprises
from US$0.13
|
6
in stock
|
Buy Now | |
Avnet Abacus
-
|
65,000
in stock
|
Buy Now |
Color | Orange |
---|---|
Material | PBT GF |
Number of Positions | 3 |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Method | Package |
Connector System | Wire-to-Board, Wire-to-Wire |
Accessory Type | TPA (Terminal Position Assurance) |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
WEDGE LOCK, 3P, PLG, ORG, STD, DT Connector & Contact Retention Accessory Type: Secondary Lock Primary Product Color: Orange Primary Product Material: PBT Number of Positions: 3 Operating Temperature Range: -55 – 125 °C Secondary Lock Orange | Wedgelocks: Deutsch Dt | Part Number: W3S | Internal Number: W3S | Alias Number: W3S-AS | PBT | TE Connectivity | TE Store |
TPA (Terminal Position Assurance) Wedge Lock - Orange | Future Electronics |
Automotive Connector, Wedge Lock For Use With 3 Way DT Plug, DT Series | TE Connectivity W3-S | RS Americas |
Automotive Connectors WEDGE LOCK FOR 3WAY PLUG | Rapid Electronics |
WEDGELOCK FOR 3 WAY DT PLUG | RS |
Wedge Lock, Pbt Gf, 3Pos Plug | Newark Electronics |
Accessories: secondary lock | Transfer Multisort Elektronik |
WEDGE LOCK, PBT GF, 3POS PLUG | element14 |
DEUTSCH - TE Connectivity DT Accessory Wedge-Lock Plug, DT Series 3 Poles | Distrelec |
Connector Accessory, Orange, Wedge Lock, Deutsch DT Series 3Pos Plug Connectors, DT | Avnet Abacus |
Where can I find additional details, specifications and documents for a W3S?
Additional datasheets, footprints and schematics for W3S are listed on our Part Details page. You can also find images and similar parts to W3S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W3S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W3S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W3S fall under?
The W3S is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Locks & Position Assurance.
Can I view similar or alternative parts?
You can view similar parts to W3S when available in the Automotive Connector Locks & Position Assurance range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W3S you can contact the distributor directly for product support, shipping queries etc.
Is the W3S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W3S have stock available?
Authorised distributors including TE Store, TTI Europe, Future Electronics, Boersig and RS Americas have stock available or on a lead time for W3S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W3S often in real-time on the comparison pages.
What if I can't find stock of W3S?
You can fill out our help required form which you can use to request a quote for W3S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.