W3L16C225MAT3A Capacitors by KYOCERA AVX

CAPACITOR ARRAY 2.2UF 6.3V X7R 20% 0612

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

0612 + + – L – – Style 3 + 0508 0306

Where to Buy

Prices starting from US$0.70

Distributor Stock
Logo for Farnell
Farnell
from US$0.87
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.84
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.70
-
Buy Now
Logo for element14
element14
from US$0.88
-
Buy Now

Specifications

Capacitance 2.2µF
Capacitor Case Style 0612 ^1632 Metric]
Voltage Rating 6.3V
No. of Elements 4 Element
Capacitor Terminals SMD
Product Range -
Capacitance Tolerance ± 20%

Alternative Descriptions

Capacitor Array, 2.2Uf, 6.3V, X7R, 20%, 0612 | Newark Electronics
Cap IDC Low Inductance 2.2uF 6.3V 20% SMD 0612 T/R | Avnet America
CAPACITOR ARRAY, 2.2UF, 6.3V, X7R, 20%, 0612 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a W3L16C225MAT3A?

Additional datasheets, footprints and schematics for W3L16C225MAT3A are listed on our Part Details page. You can also find images and similar parts to W3L16C225MAT3A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for W3L16C225MAT3A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W3L16C225MAT3A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does W3L16C225MAT3A fall under?

The W3L16C225MAT3A is listed under Electronic & Electrical Components > Capacitors > Capacitor Arrays.

Can I view similar or alternative parts?

You can view similar parts to W3L16C225MAT3A when available in the Capacitor Arrays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the W3L16C225MAT3A you can contact the distributor directly for product support, shipping queries etc.

Is the W3L16C225MAT3A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for W3L16C225MAT3A have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for W3L16C225MAT3A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for W3L16C225MAT3A often in real-time on the comparison pages.

What if I can't find stock of W3L16C225MAT3A?

You can fill out our help required form which you can use to request a quote for W3L16C225MAT3A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay