Status: | Unknown |
---|---|
Series: | W3F Series |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
3,950
in stock
|
Buy Now | |
TTI Europe
from US$0.10
|
16,000
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
2,080
in stock
|
Buy Now | |
element14
from US$0.11
|
2,080
in stock
|
Buy Now | |
Farnell
from US$0.10
|
2,080
in stock
|
Buy Now | |
Rutronik
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$0.09
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 470pF |
---|---|
Voltage Rating | 100V |
Ceramic Capacitor Case | - |
Capacitance Tolerance | - |
Dielectric Characteristic | - |
Product Range | W3F Series |
Operating Temperature Min | - |
Operating Temperature Max | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Filter Terminals | SMD |
Termination Type | Surface Mount Device |
Tolerance + | 50% |
Tolerance - | 20% |
Voltage Rating V DC | 100V |
470PF 100V .30A EMI FILTER | TTI Europe |
W3F Series 1206 470pF 100V -20 / +50 % Tolerance NP0 SMT Feedthru Capacitor | Future Electronics |
Feedthru capacitor 1206 100V 470pF | RS |
Multilayer Ceramic Capacitor, 470 Pf, 100 V Rohs Compliant: Yes |Kyocera Avx W3F11A4718AT1A | Newark Electronics |
CAP, 470PF, 100V, -999 | element14 |
KD 470pF 1206 -20+50% 100V NP0 | Rutronik |
Cap Ceramic 470pF 100V C0G -20% to 50% SMD 1206 125°C Embossed T/R | Avnet America |
1206 W3F 470pF Ceramic Multilayer Capacitor,100V dc,+125C, C0G Dielectric SMD | AVX W3F11A4718AT1A | RS Americas |
Cap Ceramic 470pF 100V C0G -20% to 50% SMD 1206 125�C Embossed T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a W3F11A4718AT1A?
Additional datasheets, footprints and schematics for W3F11A4718AT1A are listed on our Part Details page. You can also find images and similar parts to W3F11A4718AT1A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W3F11A4718AT1A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W3F11A4718AT1A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W3F11A4718AT1A fall under?
The W3F11A4718AT1A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to W3F11A4718AT1A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W3F11A4718AT1A you can contact the distributor directly for product support, shipping queries etc.
Is the W3F11A4718AT1A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W3F11A4718AT1A have stock available?
Authorised distributors including TTI Europe, Future Electronics, RS, Newark Electronics and element14 have stock available or on a lead time for W3F11A4718AT1A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W3F11A4718AT1A often in real-time on the comparison pages.
What if I can't find stock of W3F11A4718AT1A?
You can fill out our help required form which you can use to request a quote for W3F11A4718AT1A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.