Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance | 0.1µF |
---|---|
Capacitor Case Style | 0612 [1632 Metric] |
Voltage Rating | 16V |
No. of Elements | 4 Element, 4Elements |
Capacitor Terminals | SMD |
Product Range | - |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance ± | ± 20% |
Capacitor Mounting | SMD |
No. of Pins | 8Pins |
Operating Temperature Range | -55°C to +125°C |
Capacitor Array, 0.1Uf, 16V, X7R, 20%, 0612 | Newark Electronics |
Capacitor Array, 0.1 uF, 16 V, ± 20%, 4 Element, SMD, 0612 [1632 Metric] | Avnet America |
CAP, 0.1µF, 16V, 20%, 0612, SMD | Farnell |
Capacitor Array, 0.1 uF, 16 V, � 20%, 4 Element, SMD, 0612 [1632 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a W3A4YC104MAT2F?
Additional datasheets, footprints and schematics for W3A4YC104MAT2F are listed on our Part Details page. You can also find images and similar parts to W3A4YC104MAT2F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W3A4YC104MAT2F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W3A4YC104MAT2F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W3A4YC104MAT2F fall under?
The W3A4YC104MAT2F is listed under Electronic & Electrical Components > Capacitors > Capacitor Arrays.
Can I view similar or alternative parts?
You can view similar parts to W3A4YC104MAT2F when available in the Capacitor Arrays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W3A4YC104MAT2F you can contact the distributor directly for product support, shipping queries etc.
Is the W3A4YC104MAT2F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W3A4YC104MAT2F have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for W3A4YC104MAT2F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W3A4YC104MAT2F often in real-time on the comparison pages.
What if I can't find stock of W3A4YC104MAT2F?
You can fill out our help required form which you can use to request a quote for W3A4YC104MAT2F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.