Status: | Unknown |
---|---|
Series: | W31 Series |
RoHS: | Unknown |
Prices starting from US$20.87
Distributor | Stock | ||
---|---|---|---|
RS
from US$20.87
|
No stock
|
Buy Now | |
TE Store
from US$71.80
|
619
in stock
|
Buy Now | |
Farnell
from US$24.93
|
487
in stock
|
Buy Now | |
RS Americas
from US$32.78
|
216
in stock
|
Buy Now | |
Newark Electronics
from US$36.20
|
197
in stock
|
Buy Now | |
element14
from US$27.84
|
197
in stock
|
Buy Now | |
Rapid Electronics
from US$37.37
|
23
in stock
|
Buy Now | |
Chip One Stop
from US$30.40
|
23
in stock
|
Buy Now | |
Carlton-Bates
-
|
28
in stock
|
Buy Now | |
Avnet America
from US$27.20
|
-
|
Buy Now | |
TTI Europe
from US$25.42
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Product Range | W31 Series |
---|---|
Current Rating | 5A |
No. of Poles | 1 Pole |
Voltage Rating VDC | 50VDC |
Voltage Rating VAC | 250VAC |
Circuit Breaker Mounting | Panel |
Operating Voltage | 250V |
W31-X2M1G-5=W23/W31 Circuit Breaker Type: Thermal Circuit Function: Series Trip Illuminated: Without Actuator Color: Silver Operating Voltage: 240 VAC Thermal Series Trip Without Silver | Circuit Breaker | Part Number: W31-X2M1G-5 | Internal Number: 4-1393247-2 | TE Connectivity | TE Store |
THERMAL CKT BREAKER, 1P, 5A/240V, PANEL | Farnell |
Circuit Breaker Therm Togl 5A Panel 1 Pole Vol-Rtg 240/50VAC/VDC | TE Connectivity W31-X2M1G-5 | RS Americas |
Circuit Breaker, Thermal, 1P, 250V, 5A | Newark Electronics |
Circuit Breakers 5A TOGGLE ACTUATOR | Rapid Electronics |
Circuit Breaker, Supplementary Thermal | Carlton-Bates |
ER - Circuit Breaker, Thermal | RS |
Circuit Breaker Thermal 1Pole 5A 250VAC/50VDC | Avnet America |
W31-X2M1G-5 CIRCUIT BREAKER | TTI Europe |
TYCO P&B THERMAL CIRCUIT BREAK | Relay Specialties |
Where can I find additional details, specifications and documents for a W31-X2M1G-5?
Additional datasheets, footprints and schematics for W31-X2M1G-5 are listed on our Part Details page. You can also find images and similar parts to W31-X2M1G-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W31-X2M1G-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W31-X2M1G-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W31-X2M1G-5 fall under?
The W31-X2M1G-5 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to W31-X2M1G-5 when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W31-X2M1G-5 you can contact the distributor directly for product support, shipping queries etc.
Is the W31-X2M1G-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W31-X2M1G-5 have stock available?
Authorised distributors including TE Store, Farnell, RS Americas, Newark Electronics and element14 have stock available or on a lead time for W31-X2M1G-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W31-X2M1G-5 often in real-time on the comparison pages.
What if I can't find stock of W31-X2M1G-5?
You can fill out our help required form which you can use to request a quote for W31-X2M1G-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.