Status: | Unknown |
---|---|
Series: | W31 Series |
RoHS: | Unknown |
Prices starting from US$19.72
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$19.72 |
No stock
|
Buy Now | |
TE Store | US$103.97 |
263
|
Buy Now | |
RS Americas | US$42.21 |
242
|
Buy Now | |
Newark Electronics | US$38.14 |
225
|
Buy Now | |
element14 | US$41.09 |
225
|
Buy Now | |
Farnell | US$40.95 |
225
|
Buy Now | |
Heilind Electronics | US$49.60 |
108
|
Buy Now | |
Heilind Electronics Asia | US$49.60 |
36
|
Buy Now | |
Rapid Electronics | US$79.34 |
10
|
Buy Now | |
Chip One Stop | US$61.90 |
10
|
Buy Now | |
Carlton-Bates | US$58.64 |
4
|
Buy Now | |
Relay Specialties | US$24.85 |
2
|
Buy Now | |
Avnet America | US$66.46 |
-
|
Buy Now | |
TTI Europe | US$35.62 |
-
|
Buy Now |
Product Range | W31 Series |
---|---|
Current Rating | 25A |
No. of Poles | 1 Pole |
Voltage Rating VDC | 50VDC |
Voltage Rating VAC | 250VAC |
Circuit Breaker Mounting | Panel |
Operating Voltage | 250V |
W31-X2M1G-25=W23/W31 Circuit Breaker Type: Thermal Circuit Function: Series Trip Illuminated: Without Actuator Color: Silver Operating Voltage: 240 VAC Thermal Series Trip Without Silver | Circuit Breaker | Part Number: W31-X2M1G-25 | Internal Number: 3-1393247-6 | TE Connectivity | TE Store |
Circuit Breaker Therm Togl 25A Panel 1 Pole Vol-Rtg 240/50VAC/VDC | TE Connectivity W31-X2M1G-25 | RS Americas |
Circuit Breaker, Thermal, 1P, 250V, 25A | Newark Electronics |
CIRCUIT BREAKER, THERMAL, 1P, 250V, 25A | element14 |
W31-X2M1G-25=W23/W31 | Heilind Electronics |
Circuit Breakers 25A TOGGLE ACTUATOR | Rapid Electronics |
Circuit Breaker, Supplementary Thermal | Carlton-Bates |
TYCO P&B THERMAL CIRCUIT BREAK | Relay Specialties |
ER - Circuit Breaker, Thermal | RS |
W31 series Toggle Actuator Thermal P and B Circuit Breaker 1Pole 25A 50VDC/240VAC Panel Mount | Avnet America |
W31-X2M1G-25 CIRCUIT BREAKER | TTI Europe |
Where can I find additional details, specifications and documents for a W31-X2M1G-25?
Additional datasheets, footprints and schematics for W31-X2M1G-25 are listed on our Part Details page. You can also find images and similar parts to W31-X2M1G-25 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W31-X2M1G-25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W31-X2M1G-25 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W31-X2M1G-25 fall under?
The W31-X2M1G-25 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to W31-X2M1G-25 when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W31-X2M1G-25 you can contact the distributor directly for product support, shipping queries etc.
Is the W31-X2M1G-25 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W31-X2M1G-25 have stock available?
Authorised distributors including TE Store, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for W31-X2M1G-25.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W31-X2M1G-25 often in real-time on the comparison pages.
What if I can't find stock of W31-X2M1G-25?
You can fill out our help required form which you can use to request a quote for W31-X2M1G-25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.