Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000131421 |
Material | PBT GF |
---|---|
Color | Black |
Number of Positions | 2 |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Method | Package |
Connector System | Wire-to-Wire, Wire-to-Board |
Accessory Type | TPA (Terminal Position Assurance) |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Wedge Lock, 2P, Rec, Blk, Dt, B |Deutsch Te Connectivity W2PB | Newark Electronics |
WEDGE LOCK, 2P, REC, BLK, DT, B Connector & Contact Retention Accessory Type: Secondary Lock Primary Product Color: Black Primary Product Material: PBT Number of Positions: 2 Operating Temperature Range: -55 – 125 °C Secondary Lock Black | Wedgelocks: Deutsch Dt | Part Number: W2PB | Internal Number: W2PB | Alias Number: ZPF000000000131421 | PBT | TE Connectivity | TE Store |
Wedge Lock for DT Series 2 Position Receptacle Connectors Polybutylene Terephthalate Black Box | Avnet America |
Where can I find additional details, specifications and documents for a W2PB?
Additional datasheets, footprints and schematics for W2PB are listed on our Part Details page. You can also find images and similar parts to W2PB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W2PB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W2PB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W2PB fall under?
The W2PB is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Locks & Position Assurance.
Can I view similar or alternative parts?
You can view similar parts to W2PB when available in the Automotive Connector Locks & Position Assurance range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W2PB you can contact the distributor directly for product support, shipping queries etc.
Is the W2PB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W2PB have stock available?
Authorised distributors including Boersig, Newark Electronics, TE Store and Avnet America have stock available or on a lead time for W2PB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W2PB often in real-time on the comparison pages.
What if I can't find stock of W2PB?
You can fill out our help required form which you can use to request a quote for W2PB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.