Status: | Unknown |
---|---|
Series: | W2H Series |
RoHS: | Unknown |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 25V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | +50% -20% |
Dielectric Characteristic | X7R |
Product Range | W2H Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Multilayer Ceramic Capacitor, W2H Series, 0.1 - F, +50%, -20%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant: Yes |Kyocera Avx W2H13C1048AT1A | Newark Electronics |
CAP, 0.1µF, 25V, X7R, 0805 | element14 |
Multilayer Ceramic Capacitor, W2H Series, 0.1 - F, +50%, -20%, X7R, 25 V, 0805 | Future Electronics |
Cap Ceramic 0.1uF 25V X7R -20% to 50% SMD 0805 125°C T/R | Avnet America |
Where can I find additional details, specifications and documents for a W2H13C1048AT1A?
Additional datasheets, footprints and schematics for W2H13C1048AT1A are listed on our Part Details page. You can also find images and similar parts to W2H13C1048AT1A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W2H13C1048AT1A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W2H13C1048AT1A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W2H13C1048AT1A fall under?
The W2H13C1048AT1A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to W2H13C1048AT1A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W2H13C1048AT1A you can contact the distributor directly for product support, shipping queries etc.
Is the W2H13C1048AT1A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W2H13C1048AT1A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for W2H13C1048AT1A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W2H13C1048AT1A often in real-time on the comparison pages.
What if I can't find stock of W2H13C1048AT1A?
You can fill out our help required form which you can use to request a quote for W2H13C1048AT1A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.