Status: | Unknown |
---|---|
Series: | W2H Series |
RoHS: | Unknown |
Capacitance | 470pF |
---|---|
Voltage Rating | 100V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | +50% -20% |
Dielectric Characteristic | C0G / NP0 |
Product Range | W2H Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | +50% -20% |
Capacitor Terminals | SMD |
Insulation Resistance | 1000mohm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Output Current | 500mA |
Resistance | 150mohm |
Temperature Coefficient | ± 30ppm/°C |
Tolerance + | 50% |
Tolerance - | 20% |
Voltage Rating V DC | 100V |
0805 W2H 470pF Ceramic Multilayer Capacitor,100V dc,+125C, C0G Dielectric SMD | AVX W2H11A4718AT1A | RS Americas |
CAP, 470PF, 100V, C0G, 0805 | element14 |
Cap Ceramic 470pF 100V C0G -20% to 50% SMD 0805 125°C T/R | Avnet America |
Where can I find additional details, specifications and documents for a W2H11A4718AT1A?
Additional datasheets, footprints and schematics for W2H11A4718AT1A are listed on our Part Details page. You can also find images and similar parts to W2H11A4718AT1A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W2H11A4718AT1A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W2H11A4718AT1A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W2H11A4718AT1A fall under?
The W2H11A4718AT1A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to W2H11A4718AT1A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W2H11A4718AT1A you can contact the distributor directly for product support, shipping queries etc.
Is the W2H11A4718AT1A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W2H11A4718AT1A have stock available?
Authorised distributors including RS Americas, element14, Farnell and Avnet America have stock available or on a lead time for W2H11A4718AT1A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W2H11A4718AT1A often in real-time on the comparison pages.
What if I can't find stock of W2H11A4718AT1A?
You can fill out our help required form which you can use to request a quote for W2H11A4718AT1A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.