Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance | 22pF |
---|---|
Voltage Rating | 25V |
Filter Type | - |
Current Rating | - |
Filter Terminals | SMD |
Inductance Min | - |
Leakage Current Max | - |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance ± | +50% -20% |
Capacitor Case Style | 0805 [2012 Metric] |
Dielectric Characteristic | C0G / NP0 |
Insulation Resistance | 1000Mohm |
No. of Elements | 4Elements |
No. of Pins | 8Pins |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Output Current | 50mA |
Resistance | 3ohm |
Temperature Coefficient | ± 30ppm/°C |
Tolerance + | 50% |
Tolerance - | 20% |
Voltage Rating V DC | 25V |
Feedthru capacitor 0508 25V 22pF | AVX W2F43A2208AT1A | RS Americas |
CAPACITOR ARRAY, FEEDTHRU, 22PF | element14 |
Feedthru Filters - 4 Element Array | Avnet Abacus |
Where can I find additional details, specifications and documents for a W2F43A2208AT1A?
Additional datasheets, footprints and schematics for W2F43A2208AT1A are listed on our Part Details page. You can also find images and similar parts to W2F43A2208AT1A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W2F43A2208AT1A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W2F43A2208AT1A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W2F43A2208AT1A fall under?
The W2F43A2208AT1A is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to W2F43A2208AT1A when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W2F43A2208AT1A you can contact the distributor directly for product support, shipping queries etc.
Is the W2F43A2208AT1A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W2F43A2208AT1A have stock available?
Authorised distributors including RS Americas, element14, Farnell and Avnet Abacus have stock available or on a lead time for W2F43A2208AT1A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W2F43A2208AT1A often in real-time on the comparison pages.
What if I can't find stock of W2F43A2208AT1A?
You can fill out our help required form which you can use to request a quote for W2F43A2208AT1A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.