W2F15C1028AT1F Capacitors by KYOCERA AVX

CAPACITOR CERAMIC 1000PF 50V X7R +50

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Available in both a standard 0805 and 1206 size, AVX’s line of feedthru capacitors are ideal choices for EMI suppression, broadband I/O filtering, or Vcc power line conditioning. The unique construction of a feedthru capacitor provides low parallel inductance and offers excellent decoupling capability for all high di/dt environments and provides significant noise reduction in digital circuits to <5 GHz. A large range of

Where to Buy

Prices starting from US$0.10

Distributor Stock
Logo for Newark
Newark
from US$0.20
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.10
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.16
-
Buy Now
Logo for Rutronik
Rutronik
-
-
Buy Now

Specifications

Capacitance 1000pF
Capacitance Tolerance +50 -20%
Dielectric Characteristic X7R
Voltage Rating 50V
Capacitor Case Style 0805
Operating Temperature Range -55°C to +125°C

Alternative Descriptions

Cap, Feedthrough, 1000Pf, 50V, 0.3A, 0805 | Newark Electronics
W2F Series 0805 1 nF 50V -20 / +50 % Tolerance X7R SMT Feedthru Capacitor | Future Electronics
Cap Ceramic 0.001uF 50V X7R -20% to 50% SMD 0805 125°C Embossed T/R | Avnet America
KD 1,0nF 0805 -20+50% 50V X7R | Rutronik


Frequently Asked Questions

Where can I find additional details, specifications and documents for a W2F15C1028AT1F?

Additional datasheets, footprints and schematics for W2F15C1028AT1F are listed on our Part Details page. You can also find images and similar parts to W2F15C1028AT1F on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for W2F15C1028AT1F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W2F15C1028AT1F price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does W2F15C1028AT1F fall under?

The W2F15C1028AT1F is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to W2F15C1028AT1F when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the W2F15C1028AT1F you can contact the distributor directly for product support, shipping queries etc.

Is the W2F15C1028AT1F RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for W2F15C1028AT1F have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America and Rutronik have stock available or on a lead time for W2F15C1028AT1F.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for W2F15C1028AT1F often in real-time on the comparison pages.

What if I can't find stock of W2F15C1028AT1F?

You can fill out our help required form which you can use to request a quote for W2F15C1028AT1F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay