Status: | Unknown |
---|---|
Series: | W23 Series |
RoHS: | Unknown |
Prices starting from US$20.99
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$36.91 |
No stock
|
Buy Now | |
TE Store | US$57.72 |
252
|
Buy Now | |
Newark Electronics | US$25.50 |
231
|
Buy Now | |
element14 | US$20.99 |
231
|
Buy Now | |
Farnell | US$27.79 |
231
|
Buy Now | |
Rapid Electronics | US$33.52 |
5
|
Buy Now | |
Chip One Stop | US$25.80 |
5
|
Buy Now | |
RS Americas | US$26.78 |
1
|
Buy Now | |
Avnet America | US$24.44 |
-
|
Buy Now | |
Carlton-Bates | US$32.64 |
-
|
Buy Now | |
TTI Europe | US$22.99 |
-
|
Buy Now |
Product Range | W23 Series |
---|---|
Current Rating | 7.5A |
No. of Poles | 1 Pole |
Voltage Rating VDC | 50VDC |
Voltage Rating VAC | 240VAC |
Circuit Breaker Mounting | Panel |
Operating Voltage | 250V |
W23-X1A1G-7.50=W23/W31 Circuit Breaker Type: Thermal Circuit Function: Series Trip Illuminated: Without Actuator Color: Black Operating Voltage: 240 VAC Thermal Series Trip Without Black | Circuit Breaker | Part Number: W23-X1A1G-7.50 | Internal Number: 7-1393246-7 | TE Connectivity | TE Store |
Circuit Breaker, Thermal, 1P, 250V, 7.5A | Newark Electronics |
Circuit Breakers 7.5A PUSH/PULL ACT. | Rapid Electronics |
Circuit Breaker Therm Push/Pull 7.5A Panel 1 Pole 250/50VAC/VDC | TE Connectivity W23-X1A1G-7.50 | RS Americas |
CircuitBreaker,Therm,Push/Pull,Cur-Rtg | RS |
W23 series Push/Pull Actuator Thermal P and B Circuit Breaker 1Pole 7.5A 50VDC/240VAC Panel Mount | Avnet America |
Circuit Breaker, Supplementary Thermal | Carlton-Bates |
W23-X1A1G-7.50 CIRCUIT BREAKER | TTI Europe |
Where can I find additional details, specifications and documents for a W23-X1A1G-7.50?
Additional datasheets, footprints and schematics for W23-X1A1G-7.50 are listed on our Part Details page. You can also find images and similar parts to W23-X1A1G-7.50 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W23-X1A1G-7.50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W23-X1A1G-7.50 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W23-X1A1G-7.50 fall under?
The W23-X1A1G-7.50 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to W23-X1A1G-7.50 when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W23-X1A1G-7.50 you can contact the distributor directly for product support, shipping queries etc.
Is the W23-X1A1G-7.50 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W23-X1A1G-7.50 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for W23-X1A1G-7.50.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W23-X1A1G-7.50 often in real-time on the comparison pages.
What if I can't find stock of W23-X1A1G-7.50?
You can fill out our help required form which you can use to request a quote for W23-X1A1G-7.50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.