Status: | Unknown |
---|---|
Series: | W23 Series |
RoHS: | Unknown |
Prices starting from US$13.76
Distributor | Stock | ||
---|---|---|---|
RS
from US$38.95
|
216
in stock
|
Buy Now | |
Newark Electronics
from US$29.56
|
126
in stock
|
Buy Now | |
element14
from US$25.76
|
126
in stock
|
Buy Now | |
Farnell
from US$31.29
|
126
in stock
|
Buy Now | |
TE Store
from US$57.72
|
118
in stock
|
Buy Now | |
RS Americas
from US$26.36
|
15
in stock
|
Buy Now | |
Avnet America
from US$21.15
|
-
|
Buy Now | |
TTI Europe
from US$23.67
|
-
|
Buy Now | |
Relay Specialties
from US$13.76
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now |
Product Range | W23 Series |
---|---|
Current Rating | 35A |
No. of Poles | 1 Pole |
Voltage Rating VDC | 50VDC |
Voltage Rating VAC | 240VAC |
Circuit Breaker Mounting | Panel |
Operating Voltage | 250V |
CircuitBreaker,Therm,Push/Pull,Cur-Rtg | RS |
Circuit Breaker, Thermal, 1P, 250V, 35A | Newark Electronics |
CIRCUIT BREAKER, THERMAL, 1P, 250V, 35A | element14 |
W23-X1A1G-35=W23/W31 Circuit Breaker Type: Thermal Circuit Function: Series Trip Illuminated: Without Actuator Color: Black Operating Voltage: 240 VAC Thermal Series Trip Without Black | Circuit Breaker | Part Number: W23-X1A1G-35 | Internal Number: 7-1393246-2 | TE Connectivity | TE Store |
Circuit Breaker Therm Push/Pull 35A Panel 1 Pole 250/50VAC/VDC | TE Connectivity W23-X1A1G-35 | RS Americas |
Circuit Breaker Thermal 1Pole 35A 240VAC/50VDC | Avnet America |
W23-X1A1G-35 CIRCUIT BREAKER | TTI Europe |
TYCO P&B THERMAL CIRCUIT BREAK | Relay Specialties |
Circuit Breaker, Supplementary Thermal | Carlton-Bates |
Where can I find additional details, specifications and documents for a W23-X1A1G-35?
Additional datasheets, footprints and schematics for W23-X1A1G-35 are listed on our Part Details page. You can also find images and similar parts to W23-X1A1G-35 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W23-X1A1G-35 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W23-X1A1G-35 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W23-X1A1G-35 fall under?
The W23-X1A1G-35 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to W23-X1A1G-35 when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W23-X1A1G-35 you can contact the distributor directly for product support, shipping queries etc.
Is the W23-X1A1G-35 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W23-X1A1G-35 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and TE Store have stock available or on a lead time for W23-X1A1G-35.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W23-X1A1G-35 often in real-time on the comparison pages.
What if I can't find stock of W23-X1A1G-35?
You can fill out our help required form which you can use to request a quote for W23-X1A1G-35 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.