Status: | Unknown |
---|---|
Series: | W23 Series |
RoHS: | Unknown |
Prices starting from US$15.14
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$27.75 |
90
|
Buy Now | |
RS Americas | US$23.43 |
858
|
Buy Now | |
Newark Electronics | US$28.38 |
356
|
Buy Now | |
element14 | US$21.52 |
356
|
Buy Now | |
Farnell | US$29.25 |
356
|
Buy Now | |
TE Store | US$57.72 |
213
|
Buy Now | |
Relay Specialties | US$15.14 |
20
|
Buy Now | |
Heilind Electronics | US$27.53 |
6
|
Buy Now | |
Heilind Electronics Asia | US$27.53 |
2
|
Buy Now | |
Rapid Electronics | US$30.48 |
1
|
Buy Now | |
Chip One Stop | US$31.90 |
1
|
Buy Now | |
Avnet America | US$19.55 |
-
|
Buy Now | |
Carlton-Bates | US$29.87 |
-
|
Buy Now | |
TTI Europe | US$19.72 |
-
|
Buy Now |
Product Range | W23 Series |
---|---|
Current Rating | 20A |
No. of Poles | 1 Pole |
Voltage Rating VDC | 50VDC |
Voltage Rating VAC | 240VAC |
Circuit Breaker Mounting | Panel |
Operating Voltage | 250V |
Circuit Breaker Therm Push/Pull 20A Panel 1 Pole 250/50VAC/VDC | TE Connectivity W23-X1A1G-20 | RS Americas |
Circuit Breaker, Thermal, 1P, 250V, 20A | Newark Electronics |
W23-X1A1G-20=W23/W31 Circuit Breaker Type: Thermal Circuit Function: Series Trip Illuminated: Without Actuator Color: Black Operating Voltage: 240 VAC Thermal Series Trip Without Black | Circuit Breaker | Part Number: W23-X1A1G-20 | Internal Number: 6-1393246-8 | TE Connectivity | TE Store |
CircuitBreaker,Therm,Push/Pull,Cur-Rtg | RS |
TYCO P&B THERMAL CIRCUIT BREAK | Relay Specialties |
W23-X1A1G-20=W23/W31 | Heilind Electronics |
Circuit Breakers 20A PUSH/PULL ACT. | Rapid Electronics |
Circuit Breaker Thermal 1Pole 20A 250VAC/50VDC | Avnet America |
Circuit Breaker, Supplementary Thermal | Carlton-Bates |
W23-X1A1G-20 CIRCUIT BREAKER | TTI Europe |
Where can I find additional details, specifications and documents for a W23-X1A1G-20?
Additional datasheets, footprints and schematics for W23-X1A1G-20 are listed on our Part Details page. You can also find images and similar parts to W23-X1A1G-20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W23-X1A1G-20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W23-X1A1G-20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W23-X1A1G-20 fall under?
The W23-X1A1G-20 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to W23-X1A1G-20 when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W23-X1A1G-20 you can contact the distributor directly for product support, shipping queries etc.
Is the W23-X1A1G-20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W23-X1A1G-20 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and TE Store have stock available or on a lead time for W23-X1A1G-20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W23-X1A1G-20 often in real-time on the comparison pages.
What if I can't find stock of W23-X1A1G-20?
You can fill out our help required form which you can use to request a quote for W23-X1A1G-20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.