Status: | Unknown |
---|---|
Series: | W23 Series |
RoHS: | Unknown |
Prices starting from US$20.91
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$36.80 |
99
|
Buy Now | |
Rapid Electronics | US$60.13 |
157
|
Buy Now | |
Chip One Stop | US$33.70 |
157
|
Buy Now | |
Newark Electronics | US$29.91 |
120
|
Buy Now | |
element14 | US$35.39 |
120
|
Buy Now | |
Farnell | US$39.04 |
120
|
Buy Now | |
TE Store | US$88.56 |
115
|
Buy Now | |
RS Americas | US$20.91 |
52
|
Buy Now | |
Avnet America | US$30.89 |
-
|
Buy Now | |
TTI Europe | US$33.78 |
-
|
Buy Now | |
Relay Specialties | US$21.62 |
-
|
Buy Now |
Product Range | W23 Series |
---|---|
Current Rating | 1A |
No. of Poles | 1 Pole |
Voltage Rating VDC | 50VDC |
Voltage Rating VAC | 240VAC |
Circuit Breaker Mounting | Panel |
Operating Voltage | 250V |
Circuit Breakers 1A PUSH/PULL ACT. | Rapid Electronics |
Circuit Breaker, Thermal, 1P, 250V, 1A | Newark Electronics |
CIRCUIT BREAKER, THERMAL, 1P, 250V, 1A | element14 |
W23-X1A1G-1=W23/W31 Circuit Breaker Type: Thermal Circuit Function: Series Trip Illuminated: Without Actuator Color: Black Operating Voltage: 240 VAC Thermal Series Trip Without Black | Circuit Breaker | Part Number: W23-X1A1G-1 | Internal Number: 6-1393246-4 | TE Connectivity | TE Store |
CircuitBreaker,Therm,Push/Pull,Cur-Rtg | RS |
Circuit Breaker Therm Push/Pull Cur-Rtg1A Panel 1 Pole 250/50VAC/VDC | TE Connectivity W23-X1A1G-1 | RS Americas |
Circuit Breaker Thermal 1Pole 1A 250VAC/50VDC | Avnet America |
W23-X1A1G-1 CIRCUIT BREAKER | TTI Europe |
TYCO P&B THERMAL CIRCUIT BREAK | Relay Specialties |
Where can I find additional details, specifications and documents for a W23-X1A1G-1?
Additional datasheets, footprints and schematics for W23-X1A1G-1 are listed on our Part Details page. You can also find images and similar parts to W23-X1A1G-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W23-X1A1G-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W23-X1A1G-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W23-X1A1G-1 fall under?
The W23-X1A1G-1 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to W23-X1A1G-1 when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W23-X1A1G-1 you can contact the distributor directly for product support, shipping queries etc.
Is the W23-X1A1G-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W23-X1A1G-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for W23-X1A1G-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W23-X1A1G-1 often in real-time on the comparison pages.
What if I can't find stock of W23-X1A1G-1?
You can fill out our help required form which you can use to request a quote for W23-X1A1G-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.